location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N580VD-DM229T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N580VD-DM229T-CASE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS N580VD-DM229T-CASE user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Gold
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1050 Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium Polymer (LiPo) 47 Wh 120 W
  • - Windows 10 Home 64-bit
Long product name ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold :
The long product name of ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (6M Cache, 2.8GHz), 8GB RAM, 1000GB HDD + 128GB SSD, Intel HD Graphics 630, NVIDIA GeForce GTX 1050, Windows 10 Home
More>>>
ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
The official description of ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance is everything
The ASUS VivoBook Pro 15 is a slim and lightweight high-performance laptop that’s powered by a 7th Generation Intel® Core™ processor. It features a 4K UHD display with 100% sRGB color gamut, high-quality NVIDIA® GeForce® GTX 1050 gaming-grade graphics, audio co-developed by Harman Kardon, and the latest cooling and fast-charge technologies.

Aluminum design
Each VivoBook Pro 15 is milled from high-strength aluminum that undergoes a series of intricate manufacturing processes to achieve its sleek and elegant final form. With a 19.2mm profile and an overall weight of 2.2kg, the VivoBook Pro 15 is the thinnest and lightest model offered in the VivoBook Pro series.

Unprecedented performance
At the heart of the VivoBook Pro 15 is the incredibly powerful 7th Generation Intel Core i7-7700HQ processor for superior performance. With 16GB DDR4 RAM — 33% faster than DDR3 — the VivoBook Pro 15 delivers processing power for effortless multitasking. When equipped with an optional high-performance SSD, the VivoBook Pro 15 offers class-leading data access speeds. For ultra-fast connectivity, VivoBook Pro 15 features dual band 802.11ac Wi-Fi for speeds that are 6x faster than 802.11n!

Amazing gaming-grade NVIDIA® graphics
With up to NVIDIA® GeForce® GTX 1050 gaming-grade graphics, the VivoBook Pro 15 delivers flawless visuals — perfect for gaming, watching movies, or editing 4K UHD videos. It has the power to tackle even the most graphics-intensive tasks with ease.

Intelligent dual fans
The VivoBook Pro 15 features a robust cooling system to ensure smooth and stable performance during high-load multitasking or gaming marathons. An intelligent dual-fan design has eight automatically-adjustable speeds to deliver maximum cooling efficiency with minimal noise. Its compact, hyper-cool, dual-copper thermal module leverages system heat pipes and fans to independently increase CPU and GPU performance.

4K UHD display for vivid visuals
The VivoBook Pro 15 combines optimized hardware and software to provide best-in-class visuals. A 4K UHD panel with wide-view technology, 72% NTSC and 100% sRGB color gamut, and ASUS Splendid display technology provide richer, deeper and more accurate colors — for any type of content.

Immerse yourself in premium sound
The VivoBook Pro 15 delivers amazing audio co-developed by Harman Kardon. Powerful speakers with 8cc chambers and Smart amplifier technology help maximize volume while maintaining crystal-clear sound. Dual-coil stereo speakers deliver the loudest, clearest audio possible from a thin and lightweight device. The result is a sound system that’s up to 320% louder than similar devices, with a wider frequency range to ensure rich bass and treble.

Fingerprint sensor for one-touch access with Windows Hello
Accessing the VivoBook Pro 15 has never been easier or more secure. With an integrated touchpad fingerprint sensor and Windows Hello support, the days of typing in your password are over — just a single touch is all it takes to log in!

Ergonomic backlit keyboard
The VivoBook Pro 15 has a full-size backlit keyboard that’s perfect for low-light settings. Its sturdy, single-piece keyboard with 1.4mm key travel offers ergonomic and comfortable typing.

Fast-charge technology
The VivoBook Pro 15 is designed for interruption-free productivity and entertainment. Its high-capacity battery can be fast-charged to 60 percent in just 49 minutes.

USB Type-C™ connectivity
The VivoBook Pro 15 includes a USB 3.1 Gen 1 port with a USB Type-C™ connector that supports data transfer speeds of up to 5Gbps and 4K UHD output for external displays. The reversible USB Type-C™ connector design makes connecting any device effortless and quick.

All the connections, none of the hassle
Along with the USB 3.1 Gen 1 port, the VivoBook Pro 15 offers USB 3.0 and HDMI ports and a card reader for hassle-free compatibility with a wide range of peripherals, displays and projectors.

Short summary description ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
This short summary of the ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook Pro N580VD-DM229T, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
This is an auto-generated long summary of ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold based on the first three specs of the first five spec groups.

ASUS Vivobook Pro N580VD-DM229T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Gold

Design
Product type *
Laptop
Product colour *
Gold
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
47 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Certification
BSMI, Energy star, UL, CCC, FCC Compliance, CB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
256 mm
Height
19.2 mm
Weight *
1.99 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 03:07:09
Uk has collected 46 expert reviews for ASUS Vivobook Pro N580VD-DM229T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Gold and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-18 03:07:09
Asus' VivoBook Pro laptop range offers strong performance at a decent price. While many rivals such as the MacBook Pro and Dell's XPS 15 cost well over a grand, the new N580VD lands safely below. Yet despite this gulf in asking price, the Asus machine sti...
Good Neat design, Dedicated graphics, Strong performance...
Bad Weak display, Woeful battery life, Poorly positioned speakers...
Bottom line Although the VivoBook Pro N580VD excels for performance, the display is substandard and other faults keep it from being an easy recommendation.Related: Top ten tips when buying a laptop...
60%
techradar.com
Updated:
2019-12-18 03:07:09
The Asus VivoBook line of laptops spans the entire spectrum of users. From the slim and affordable VivoBook S to the VivoBook Flip that's even smaller and built for all sorts of contortions and use cases, to the VivoBook Pro, designed to combine portabili...
Good Ports for days, Nice mix of work and play, Respectable battery life...
Bad Awkward fingerprint sensor placement, Finicky touchpad...
Bottom line We have to give it to Asus — the VivoBook Pro 15 is a reliable all-around laptop. It's powerful enough for the casual gamer to play whatever he or she desires, and yet it's not going to drain your bank account. That touchpad, though, is finicky and confus...
80%
Digitaltrends.com
Updated:
2019-12-18 03:07:09
Although the Windows PC market is full of new kinds of machines like tablets, convertible 2-in-1s, and ultrathin machines, there are still plenty of full-size, traditional notebooks to choose from. They come in at all price points, from $500 budget laptop...
Good Solid overall performance, Competitive 1080p gaming at moderate settings, Accurate color support, Excellent audio quality...
Bad Thick bezels, chunky chassis, Display is too dim, Battery life is atrocious...
Bottom line No. While the Asus VivoBook Pro N580 brings great performance, it's way too chunky to compete in today's far more svelte market, and its battery life is too poor to recommend. Grab a Lenovo Yoga 720 15 instead, as it costs the same when you can grab it at...
60%
ultrabookreview.com
Updated:
2019-12-18 03:07:09
The VivoBook Pro is Asus's line of full-size multimedia laptops.The computers in this series are nor as compact or as light as those in the VivoBook Slim or Zenbook Pro line, but not far off. They are however good multimedia options built on modern HQ pla...
Good well built, one of the few aluminum designs in its segment, pretty good keyboard and trackpad, multiple configurations available, solid performance while plugged in, runs flawlessly and coolly with everyday use, punchy and loud speakers...
Bad the aluminum finishing feels somewhat cheap, TN screens a deal breaker, UHD not worth paying the high premium for, fans active all the time with daily use, poor performance on battery on this sample, runs hot with games and demanding loads, some wireless...
Bottom line It's hard to judge the VivoBook Pro N580VD as a whole, as it comes with multiple screen options and each takes a toll on the general score. The TN versions are deal-breakers, the UHD screen is overpriced for what it is, but the FHD IPS screens are good pi...
80%
topnewreview.com
Updated:
2019-12-18 03:07:09
Despite the ‘Pro' name tag, Asus has managed to build a robust laptop (albeit on the heavy side of portability) and price it somewhere more in line with what most users pay for a 2-in-1 laptop. Oh, and did we mention it has Nvidia GeForce GTX 1050 graphic...
Bottom line 4/5An affordable laptop that packs a punch, but with a quirk (or two) that may drive you crazy.8 Total ScoreAsus VivoBook Pro 15 ReviewAn affordable laptop that packs a punch, but with a quirk (or two) that may drive you crazy.Add your reviewASUS N580VD-D...
80%
windowscentral.com
Updated:
2019-12-18 03:07:09
The ASUS ZenBook Pro was one of my favorite laptops of 2017. It combined enough power to take on any task and do some gaming while still looking like a high-end, sophisticated Ultrabook. In my list of things to look for in a new laptop, it ticked every...
Good Superb performance, Precision touchpad, Ports galore...
Bad Terrible display on this model, Below average battery, Fingerprint sensor isn't standard on all models...
0%
notebookcheck.net
Updated:
2019-12-18 03:07:09
Not quite grown up yet. The new VivoBook from Asus sounds promising: a new quad-core processor and a dedicated graphics unit are wrapped in a premium-looking case. The sales price also seems very fair. While it looks similar to the high-quality ZenBook vi...
Good compact case, premium design, low heat development, CPU performance...
Bad 2 x USB 2.0, imprecise typing experience, low battery life, strong throttling under load...
Bottom line The Asus VivoBook 15, provided by cyberportThe envisioned goal of the new VivoBook has not been achieved yet. But it still does its work as a multimedia notebook.Interested buyers should compare it with the competitors. If you still have some financial wi...
77%
laptopmedia.com
Updated:
2019-12-18 03:07:09
The N-series from ASUS has long been praised for their balanced hardware (maybe the CPU is a bit of an overkill but still…), excellent multimedia properties (good screen and high-quality audio) and now, the VivoBook Pro 15 N580VD needs to prove itself as...
Good Good build – aluminum design and rigid construction, Thin and portable chassis, Comfortable input devices, Above average IPS display, Excellent audio quality, Reliable cooling system, Good price/performance ratio...
Bad Battery life could be better, The display uses PWM for regulating brightness (our Health-Guard profile fixes that), Noticeable color and brightness deviation compared to the center of the screen...
Bottom line The ASUS VivoBook Pro 15 N580VD is a tremendous leap forward compared to what seems to be its predecessor – the ASUS N552VX, except in terms of image quality. The presented panel here drags behind its predecessor in terms of brightness, color accuracy and...
0%
notebookcheck.net
Updated:
2019-12-18 03:07:09
Stylish and noble, but still a bit buggy. The new VivoBook is supposed to be the more affordable ZenBook sibling for the mainstream. Is it a success, or did Asus cut too many corners...
Good noble design, comparatively lightweight, good application performance, always stays cool, comparatively good speakers, quite efficient...
Bad meager port selection, 2x USB 2.0, narrow numpad & arrow keys, loud touchpad, mediocre TN panel, latencies & drop-outs, extreme throttling on battery, pulsating fans without apparent reason...
81%
Laptopmag.com
Updated:
2019-12-18 03:07:09
The Asus VivoBook Pro N580VD is a 15.6-inch notebook for creative professionals on a budget. That's right: not everyone who wants the power of Apple's MacBook Pros and Dell's XPS laptops can afford them, so Asus is swooping in with this $1,259 alternative...
Good Comparatively affordable, Speedy general performance, Colorful display...
Bad Relatively heavy, Weak battery life, Slow SSD, A lot of bloatware...
Bottom line The Asus VivoBook Pro is a less-pricey laptop for pros, but it can't hide its cut corners...
60%