ASUS logo

ASUS N550JV-CN239H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77672
Info modified on:
23 Jan 2025, 19:04:26
Short summary description ASUS N550JV-CN239H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Grey, Silver:

ASUS N550JV-CN239H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS N550JV-CN239H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Grey, Silver:

ASUS N550JV-CN239H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.