ASUS logo

ASUS Vivobook 17 M712DA-AU078T netbook AMD Ryzen™ 5 3500U 43,2 cm (17") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16497
Info modified on:
08 Nov 2024, 04:51:14
Short summary description ASUS Vivobook 17 M712DA-AU078T netbook AMD Ryzen™ 5 3500U 43,2 cm (17") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 17 M712DA-AU078T, AMD Ryzen™ 5, 2,1 GHz, 43,2 cm (17"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 17 M712DA-AU078T netbook AMD Ryzen™ 5 3500U 43,2 cm (17") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 17 M712DA-AU078T. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 5, Processor: 3500U, Processor frequency: 2,1 GHz. Display diagonal: 43,2 cm (17"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8. Operating system software: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.