ASUS logo

ASUS K555UB-XO066T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940M Windows 10 Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81207
Info modified on:
01 Feb 2025, 06:00:25
Short summary description ASUS K555UB-XO066T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940M Windows 10 Black, Grey:

ASUS K555UB-XO066T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS K555UB-XO066T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940M Windows 10 Black, Grey:

ASUS K555UB-XO066T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.