location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K410UA-EB010R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K410UA-EB010R-CASE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Gold
  • - Intel® Core™ i7 i7-8550U 1.8 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - 42 Wh 45 W
  • - Windows 10 Pro 64-bit
Long product name ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold :
The long product name of ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8550U (1.8GHz, 8M Cache), 16GB RAM, 512GB SSD, Intel UHD Graphics 620, WLAN 802, WebCam, Windows 10 Pro
More>>>
ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:
The official description of ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beyond the edge
ASUS K410UA provides boundless productivity for people on the go. Its compact and lightweight design has an 18.8mm profile with an overall weight of just 1.3 kg*. K410UA delivers uncompromising performance, it’s powered by up to the latest Intel® Core™ i7 processor. It also offers a 14-inch NanoEdge display in a frame size that’s typical of smaller, 13-inch laptops.

Short summary description ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:
This short summary of the ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K410UA-EB010R, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:
This is an auto-generated long summary of ASUS K410UA-EB010R Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gold based on the first three specs of the first five spec groups.

ASUS K410UA-EB010R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Gold. Weight: 1.3 kg

Design
Product type *
Laptop
Product colour *
Gold
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.47 A
AC adapter output voltage
19 V
Weight & dimensions
Width
326.4 mm
Depth
225.5 mm
Height
18.8 mm
Weight *
1.3 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes