ASUS ROG XG Mobile GC33Y-008, Black, 330 W, NVIDIA, GeForce RTX 4090, 16 GB, GDDR6
ASUS ROG XG Mobile GC33Y-008. Housing colour: Black. Power supply: 330 W. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 4090, Discrete graphics card memory: 16 GB. Width: 217 mm, Depth: 32.6 mm, Height: 165 mm