ASUS logo

ASUS ROG G75VW-T1141V-16-128SSD laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black

Brand:
Product family:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25843
Info modified on:
24 Jan 2025, 20:46:10
Short summary description ASUS ROG G75VW-T1141V-16-128SSD laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

ASUS ROG G75VW-T1141V-16-128SSD, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 878 GB

Long summary description ASUS ROG G75VW-T1141V-16-128SSD laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

ASUS ROG G75VW-T1141V-16-128SSD. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.