ASUS ROG G751JT-DH72, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB
ASUS ROG G751JT-DH72. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black