ASUS logo

ASUS ROG G74SX-TZ099V laptop Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21582
Info modified on:
29 Jan 2025, 18:21:30
Short summary description ASUS ROG G74SX-TZ099V laptop Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Hitam:

ASUS ROG G74SX-TZ099V, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 750 GB

Long summary description ASUS ROG G74SX-TZ099V laptop Intel® Core™ i7 i7-2630QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Hitam:

ASUS ROG G74SX-TZ099V. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-2630QM, Frekuensi prosesor: 2 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 750 GB, Tipe drive optikal: Blu-Ray DVD Combo. Model adaptor grafis pada papan induk: Intel® HD Graphics 3000, Model adaptor grafis diskrit: NVIDIA® GeForce® GTX 560M. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam. Berat: 4,28 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.