ASUS logo

ASUS ROG G703GS-WS71 laptop Intel® Core™ i7 i7-8750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48727
Info modified on:
28 Jan 2025, 11:00:07
Short summary description ASUS ROG G703GS-WS71 laptop Intel® Core™ i7 i7-8750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS ROG G703GS-WS71, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG G703GS-WS71 laptop Intel® Core™ i7 i7-8750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS ROG G703GS-WS71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.