ASUS logo

ASUS ROG G53SX-NH71 laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 2K Ultra HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24695
Info modified on:
28 Jan 2025, 10:07:48
Short summary description ASUS ROG G53SX-NH71 laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 2K Ultra HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G53SX-NH71, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1980 x 1080 pixels, 8 GB, 500 GB

Long summary description ASUS ROG G53SX-NH71 laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 2K Ultra HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G53SX-NH71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.