ASUS logo

ASUS G10AJ-UK003S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2.06 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74888
Info modified on:
14 Mar 2024, 19:46:16
Short summary description ASUS G10AJ-UK003S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2.06 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower Black:

ASUS G10AJ-UK003S, 3.6 GHz, Intel® Core™ i7, 8 GB, 2.06 TB, Blu-Ray ROM, Windows 8.1

Long summary description ASUS G10AJ-UK003S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2.06 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower Black:

ASUS G10AJ-UK003S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.06 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.