ASUS logo

ASUS F1A75-I DELUXE AMD A75 Socket FM1 mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53124
Info modified on:
30 Oct 2024, 13:07:16
Short summary description ASUS F1A75-I DELUXE AMD A75 Socket FM1 mini ITX:

ASUS F1A75-I DELUXE, AMD, Socket FM1, Intel® Pentium® Dual-Core, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description ASUS F1A75-I DELUXE AMD A75 Socket FM1 mini ITX:

ASUS F1A75-I DELUXE. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: Intel® Pentium® Dual-Core. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Graphics card: Radeon HD 6000. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.