ASUS ET ET2010AGT-B103E, 50.8 cm (20"), AMD Athlon II X2, 4 GB, 500 GB, Windows 7 Home Premium, Black
ASUS ET ET2010AGT-B103E. Display diagonal: 50.8 cm (20"). Processor family: AMD Athlon II X2, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black