ASUS logo

ASUS ENGT430/DI/1GD3/MG(LP) graphics card NVIDIA GeForce GT 430 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51624
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGT430/DI/1GD3/MG(LP) graphics card NVIDIA GeForce GT 430 1 GB GDDR3:

ASUS ENGT430/DI/1GD3/MG(LP), GeForce GT 430, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT430/DI/1GD3/MG(LP) graphics card NVIDIA GeForce GT 430 1 GB GDDR3:

ASUS ENGT430/DI/1GD3/MG(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 430, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.