location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DRW-22B2L optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRW-22B2L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRW-22B2L
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS DRW-22B2L optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IDE/ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - Plug and Play
  • - Black
Long product name ASUS DRW-22B2L optical disc drive Internal Black :
The long product name of ASUS DRW-22B2L optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DRW-22B2L, CD 48x, DVD 22x, 2MB, PATA, black
More>>>
ASUS DRW-22B2L optical disc drive Internal Black:
The official description of ASUS DRW-22B2L optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

E-Green

The innovative drive E-Green Engine technology features an E-Green Mode that automatically closes drive applications when not in use to help conserve energy - helping the environment by decreasing CO2 emissions and reducing the depletion of trees.

E-Hammer

E-Hammer allows you to permanently delete the data on writable disc (CD-R and DVD-R) formats. Once the data is deleted, it cannot be recovered or restored, and the optical drive will not be able to read the disc. This ensures data security, eliminates the hassle of scratching your old discs, and conforms with our commitment to environmental protection.

AVRS

The AVRS technology is designed to minimize the vibration caused by the spindle motor and resonance between components as well as the drive and PC cases. AVRS is designed to reduce vibration and noise induced by unbalanced mass of rotating machinery. With AVRS, ASUS DRW-22B2 provides high readability and playability.

OTS

With OTS, the drive will perform a test before really burning which generate the optimal burning strategy automatically for the best burning quality.

Short summary description ASUS DRW-22B2L optical disc drive Internal Black:
This short summary of the ASUS DRW-22B2L optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DRW-22B2L, Black, Tray, Vertical/Horizontal, IDE/ATA, 2 MB, 80 mm

Long summary description ASUS DRW-22B2L optical disc drive Internal Black:
This is an auto-generated long summary of ASUS DRW-22B2L optical disc drive Internal Black based on the first three specs of the first five spec groups.

ASUS DRW-22B2L. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 80 mm. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 40x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Mounting
Vertical/Horizontal
Performance
Interface *
IDE/ATA
Drive device, buffer size
2 MB
Optical disc diameter
80 mm
Plug and Play
Yes
Writing speed
CD write speed *
48x
CD rewrite speed
32x
DVD+R write speed *
22x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
12x
DVD+RW write speed
8x
DVD-RAM write speed
12x
Reading speed
CD read speed *
40x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
Reading speed
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
140 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Sequential writing
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Weight
650 g
Other features
Power requirements
5V, 12V
Media types supported
Audio CD,Video CD,CD-I,CD-Extra,Photo CD,CD-Text,CD-ROM/XA,Multi-session CD,DVD Video
Dimensions (WxDxH)
146 x 170 x 41 mm
Minimum RAM
128 MB
Minimum processor
300 MHz
Minimum storage drive space
10 GB
Size (imperial)
13.3 cm (5.25")
Power supply type
DC
Compatible operating systems
Windows 2000/XP/Vista