ASUS logo

ASUS CM CM6730-377G77E PC Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52603
Info modified on:
23 Jul 2024, 20:42:35
Short summary description ASUS CM CM6730-377G77E PC Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Home Premium Black:

ASUS CM CM6730-377G77E, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM6730-377G77E PC Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Home Premium Black:

ASUS CM CM6730-377G77E. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.