ASUS logo

ASUS CM CM6730-335Y77E PC Intel® Core™ i5 i5-3350P 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75429
Info modified on:
07 Oct 2024, 17:01:35
Short summary description ASUS CM CM6730-335Y77E PC Intel® Core™ i5 i5-3350P 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Home Premium Black:

ASUS CM CM6730-335Y77E, 3.1 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM6730-335Y77E PC Intel® Core™ i5 i5-3350P 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Home Premium Black:

ASUS CM CM6730-335Y77E. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.