ASUS logo

ASUS CM CM1831-US-3AA PC AMD FX™ FX 8120 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60093
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS CM CM1831-US-3AA PC AMD FX™ FX 8120 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black:

ASUS CM CM1831-US-3AA, 3.1 GHz, AMD FX™, 8 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM1831-US-3AA PC AMD FX™ FX 8120 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black:

ASUS CM CM1831-US-3AA. Processor frequency: 3.1 GHz, Processor family: AMD FX™, Processor: FX 8120. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.