ASUS CM CM1740-ITRE19, 2.8 GHz, AMD A8, A8-3820, 4 GB, 1 TB, Windows 7 Home Premium
ASUS CM CM1740-ITRE19. Processor frequency: 2.8 GHz, Processor family: AMD A8, Processor model: A8-3820. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: AMD Radeon HD 6550D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black