ASUS logo

ASUS CM 1740 AMD A8 A8-3820 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151175
Info modified on:
07 Oct 2024, 17:01:33
Short summary description ASUS CM 1740 AMD A8 A8-3820 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Home Premium PC Black:

ASUS CM 1740, 2,8 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM 1740 AMD A8 A8-3820 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Home Premium PC Black:

ASUS CM 1740. Processor frequency: 2,8 GHz, Processor family: AMD A8, Processor model: A8-3820. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6550D, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.