location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG8270-NR023S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG8270-NR023S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659437697
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i7 i7-3770 3.4 GHz
  • - 12 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 680 2.05 TB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8
Long product name ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black :
The long product name of ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3770 (8M Cache, 3.4GHz), 12GB DDR3 1600MHz, 256GB, NVIDIA GeForce GTX 680 2GB, Intel HD Graphics 4000, Supermulti DVD, Gigabit Ethernet, Windows 8
More>>>
ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black:
The official description of ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Supercharged Powerhouse
With minimalist design appearance, CG8270's tilted form facilitates the entry of cool air to the chassis from below. Its selected anodized aluminum bezel and steel chassis ensure it to fit in any interior décor. Possessing more speed and power generates high gaming performance. Utmost stability and efficiency enables CG8270 to handle intensive multitasking and entertainment requirement and fulfill all your imagination for a desktop.

The 3rd Generation Intel® Core™ Processors
CG8270 features Intel® Turbo Boost Technology 2.0 enabling processor cores to run faster than the base operating frequency. With Intel® Quick Sync Video Technology, creating, editing, convering and uploading your videos become easy and quick. In addition, LucidLogix Virtu MVP accelerates graphics performance by up to 60% and triples video conversion speeds.

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Unstoppable High Performance

More speed, More power
Powered by Intel® 3rd generation Core™ processor, featuring Intel® Turbo Boost Technology 2.0, high definition graphics with DirectX 11, and Intel® Quick Sync Video Technology. No matter you are heavy gamer or digital media artists, the CG8270 just can handle it all and quickly. Ready to kick back and enjoy, the CG8270 with smooth graphic performance and high-quality playback experience makes it a desktop movie theater for your enjoyment.

HDMI for Hi-definition Enjoyment
With Full HD 1080p support, you can immerse yourself in a cinematic experience and enter a spectacular world of colors by connecting to a HD monitor or TV with the HDMI™ port.

UEFI BIOS
UEFI BIOS provides a mouse-controlled interface that enables more flexible and convenient input with quick scrolling. User-friendly graphical BIOS interface offers easier system tweaking and greater storage support. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.

AI Suite II
One-stop interface that integrates several ASUS utilities and allows users to operate these utilities simultaneously from energy management, fan-speeds, voltage to sensor reading. AI Suite II offers you a user-friendly access to supervise you energy utility.

Intelligent Multi-tasking

Ai-Charger
The ASUS CG8270 supported by the latest technology including Ai-Charger offers 50% faster charge speed for all your USB-powered devices. The ASUS CG8270 fulfills your multitasking and entertainment requirements.

USB3.0 : 10x Faster Transfer
Experience lightening speed data transfers at 4.8Gbps with USB 3.0 - the latest standard. USB 3.0 transfers data up to 10X faster than USB 2.0 while remaining fully backward-compatible. This high-speed transfer rate significantly reduces data transfer times even for large files like videos and photos, meaning you spend less time waiting and more focusing on the task on hand.

ASUS WebStorage
Share your pictures, music and movies with 3GB free space for unlimited time, wirelessly share your files with across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

2 X Data transfer speed
ASUS provides SATA 6.0Gb/s ports offering twice the delivery throughput of regular SATA and improved scalability, so your data moves faster and more reliably.

Make music yourself
Include large archive of audio building blocks, convincing instruments, e.g Beat Box. Simply start and learn more details along the way.

Record & Remix
Record, add samples via drag and drop, and make your own remixes from famoushits - the ideal start into the world of music!

Mixing is a Breeze
Mix down like the pros: thanks to effective templates from professional producers.

Export and Publish
Publish finished songs or albums on the web or transfer them to a portable device. Create your own demo or album.

Carefree Reliability

Smart Cooling System
ASUS’ exclusive Smart Cooling System and Q-Fan lower operation temperatures by up to 11.4% and adjust CPU fan speed according to system loading, enabling CG8270 to power through any intensive task and possesses utmost quality: stable, quiet, cool and efficient.

2X Life Span
High-quality components provide utmost durability, improved longevity and enhanced thermal performance.Thanks to 100% top-quality solid conductive polymer capacitors.

Short summary description ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black:
This short summary of the ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS CG CG8270-NR023S, 3.4 GHz, Intel® Core™ i7, 12 GB, 256 GB, DVD Super Multi, Windows 8

Long summary description ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black:
This is an auto-generated long summary of ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black based on the first three specs of the first five spec groups.

ASUS CG CG8270-NR023S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 680. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3700 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
Tjunction
105 °C
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
12 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), MiniSD, MMC, MS Duo, MS Micro (M2), PSVita, RS-MMC, SD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 680
Discrete graphics card memory
2.05 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x162
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x4 (Gen 2.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Desktop
Design
Product colour *
Black
Performance
Motherboard chipset
Intel HM77 Express
Audio system
HDA
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65719
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
200 mm
Depth *
534 mm
Height *
461 mm
Weight *
10.8 kg
Package width
333 mm
Package depth
600 mm
Package height
552 mm
Packaging content
Mouse included
No
Keyboard included
No
Features
Images Type Map
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 02:06:16
Uk has collected 2 expert reviews for ASUS CG CG8270-NR023S PC Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 680 Windows 8 Desktop Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%