ASUS logo

ASUS GTX980TI-6GD5 NVIDIA GeForce GTX 980 Ti 6 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76878
Info modified on:
02 Sept 2024, 20:24:39
Short summary description ASUS GTX980TI-6GD5 NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

ASUS GTX980TI-6GD5, GeForce GTX 980 Ti, 6 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS GTX980TI-6GD5 NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

ASUS GTX980TI-6GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980 Ti, Processor frequency: 1000 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.5, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.