location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Cerberus Mat Mini Gaming mouse pad Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cerberus Mat Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH01C4-BDUA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900829747
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Cerberus Mat Mini Gaming mouse pad Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming mouse pad
  • - Fabric, Rubber Black, Green
  • - Surface coloration: Image
Long product name ASUS Cerberus Mat Mini Gaming mouse pad Black, Green :
The long product name of ASUS Cerberus Mat Mini Gaming mouse pad Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cloth/Rubber, Black/Green
More>>>
ASUS Cerberus Mat Mini Gaming mouse pad Black, Green:
The official description of ASUS Cerberus Mat Mini Gaming mouse pad Black, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Cerberus Mat, the new gaming mouse pad series, is designed for gamers and packed with awesome features for comfortable, fast and precise mouse tracking during intense gaming. These include a consistent surface texture, non-slip natural-rubber base, neat and durable stitching, and optimized firmness. Three different sizes are available — XXL, Plus and Mini — to suit any need, so take your pick and dominate the gaming battlefield!

Get the Best
Mouse Performance
Consistent Control

The fine-tuned, consistent surface texture ensures precise and consistent control with zero hindrance for any type of mouse – low sensor, high sensor, optical or laser sensor, so you can dominate the gaming battlefield!

Stay in Control
Glide steady and stay put

The non-slip natural-rubber base provides 1.3X more grip than conventional mouse pads, giving you full control during intense gaming sessions.

Anti-Fray Stitching
Neat, smooth and durable

The anti-fray stitching is neat and durable, preventing fraying even after years of gaming. It's also amazingly comfortable, supporting your hand and wrist to minimize fatigue during long gaming stints.

Short summary description ASUS Cerberus Mat Mini Gaming mouse pad Black, Green:
This short summary of the ASUS Cerberus Mat Mini Gaming mouse pad Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Cerberus Mat Mini, Black, Green, Image, Fabric, Rubber, Gaming mouse pad

Long summary description ASUS Cerberus Mat Mini Gaming mouse pad Black, Green:
This is an auto-generated long summary of ASUS Cerberus Mat Mini Gaming mouse pad Black, Green based on the first three specs of the first five spec groups.

ASUS Cerberus Mat Mini. Width: 250 mm, Depth: 210 mm. Product colour: Black, Green, Surface coloration: Image, Material: Fabric, Rubber, Gaming mouse pad

Performance
Surface coloration *
Image
Material
Fabric, Rubber
Gaming mouse pad *
Yes
Wrist rest *
No
Product colour *
Black, Green
Weight & dimensions
Width *
250 mm
Depth *
210 mm
Thickness
2 mm
Weight
80 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)