ASUS logo

ASUS WS C422 PRO/SE Intel® C422 LGA 2066 (Socket R4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244215
Info modified on:
02 Jun 2025, 08:08:37
Short summary description ASUS WS C422 PRO/SE Intel® C422 LGA 2066 (Socket R4) ATX:

ASUS WS C422 PRO/SE, Intel, LGA 2066 (Socket R4), DDR4-SDRAM, 512 GB, DIMM, Quad-channel

Long summary description ASUS WS C422 PRO/SE Intel® C422 LGA 2066 (Socket R4) ATX:

ASUS WS C422 PRO/SE. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 512 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.