ASUS logo

ASUS SVA-E500-PRO-G6W Full-Tower Black Intel W480 LGA 1200 (Socket H5)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19707
Info modified on:
30 May 2023, 12:05:15
Short summary description ASUS SVA-E500-PRO-G6W Full-Tower Black Intel W480 LGA 1200 (Socket H5):

ASUS SVA-E500-PRO-G6W, Full-Tower, Workstation barebone, Intel W480, LGA 1200 (Socket H5), DDR4-SDRAM, Serial ATA III

Long summary description ASUS SVA-E500-PRO-G6W Full-Tower Black Intel W480 LGA 1200 (Socket H5):

ASUS SVA-E500-PRO-G6W. Chassis type: Full-Tower, Product type: Workstation barebone. Motherboard chipset: Intel W480, Processor socket: LGA 1200 (Socket H5). Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 128 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet LAN (RJ-45) ports: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.