ASUS logo

ASUS Z11PA-U12/10G-2S LGA 3647 (Socket P) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93835
Info modified on:
02 Jun 2025, 09:14:03
Short summary description ASUS Z11PA-U12/10G-2S LGA 3647 (Socket P) ATX:

ASUS Z11PA-U12/10G-2S, Intel, LGA 3647 (Socket P), Intel® Xeon Phi™, DDR4-SDRAM, 1.54 TB, DIMM

Long summary description ASUS Z11PA-U12/10G-2S LGA 3647 (Socket P) ATX:

ASUS Z11PA-U12/10G-2S. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), Compatible processor series: Intel® Xeon Phi™. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1.54 TB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 64 MB, Graphics card family: ASPEED, Graphics card: AST2500. Ethernet interface type: 10 Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.