location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix GA15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G15DK-R5600X157W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PF02Q1-M016X0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081585022
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90PF02Q1-M016X0 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 5600X (35MB Cache, 3.7GHz)
  • - NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 16GB DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black :
The long product name of ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 5600X (35MB Cache, 3.7GHz), 16GB DDR4-SDRAM, 512GB SSD, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
The official description of ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMED FOR BATTLE

Give yourself a competitive edge in esports with the arena-ready ROG Strix GA15. Designed inside and out for superior gameplay with top notch cooling, this compact Windows 10 Pro gaming desktop uses up to an NVIDIA® GeForce RTX™ 3070 graphics card and an AMD® Ryzen™ 7 5800X CPU to deliver fluid visuals at high frame rates, and responsive performance for everyday multitasking. Thoughtful details like a built-in carrying handle and headphone hook keep your battlestation neat and portable, while customizable Aura Sync accents let every player show off their individual style.

*Internal components may look different in local configurations. Please check with
regional retailers for available models.

DESIGN

STEALTH STYLE

Tailored cooling solutions and a focus on thermal design elevate the performance of the GA15. Its aerodynamic chassis has widened vents that stealthily direct more cool air through the machine. Travel to esports competitions and LANs with a built-in carrying handle for easy portability. Special, EMI-shielded glass lets you look inside the chassis to watch the powerful components at work.

PERFORMANCE

FAST AND FLUID

Smooth, clear graphics are crucial in esports, where reaction times make or break plays. Up to an NVIDIA® GeForce RTX™ 3070 pumps out reliably high frame rates for fast and fluid play, while up to a potent AMD® Ryzen™ 7 5800X 8-core CPU gives you enough power to handle creative work like streaming and video editing too. Armed with up to 64GB DDR4-3200 memory, you can easily game, stream, browse, and chat without missing a beat.

*Internal components may look different in local configurations.
Please check with regional retailers for available models.

THERMAL

BREATH FROM EVERY SIDE

Comprehensive cooling enables higher sustained clock speeds for superior performance while gaming and multitasking. Widened vents on all sides of the chassis direct airflow through a multi-zone design that separates the CPU and graphics card from the PSU and storage to minimize thermal interference and lower ambient temperatures. Better breathing means you can maintain high FPS through marathon gaming sessions.

*Internal components may look different in local configurations.
Please check with regional retailers for available models.

PERSONALIZATION

PERSONALIZE TO PERFECTION

Creating the perfect PC experience demands deep customization and personalization options. A transparent glass side panel showcases the GA15’s internal RGB lighting, while its AURA Sync support ensures you can coordinate those colors and effects across a full collection of compatible peripheral devices. With ROG Armoury Crate software, you can tweak all of your PC’s aesthetic and performance settings to your exact preferences.

*Glass panel and internal components may vary depending on the configuration.
Please check with local vendors for available models.

AUDIO

SINK INTO SUPERIOR SOUND

Audio comes through clearer and brighter on the GA15. Premium audio capacitors enable richer, more immersive overall sound. Superior shielding separates analog and digital signals to reduce interference, while separate layers for left and right channels minimize crosstalk between paths. With Sonic Studio III, gamers can switch between professionally tuned presets or manually modify their settings to perfection.

*Motherboard layout may vary depending on the configuration.
Please check with local vendors for available models.

CONNECTIVITY

GET CONNECTED

Hook up your favorite devices and get in-game fast. The GA15 offers fast charging and data transfer via one reversible Type-C™ (USB-C™) port with peak interface bandwidth of 10Gbps via USB 3.2 Gen 2, plus five Type-A USB 3.2 Gen 2 ports that give you plenty of space for all of your favorite peripherals. For gaming or streaming 4K video on the big screen, connect via the HDMI 2.1 port, or use the DisplayPort 1.4a outputs to drive a high-refresh gaming monitor. Wi-Fi 6 offers speed and convenience for everyday use, while the LAN port enables low latency connections for online gaming.

*I/O ports vary depending on the configuration.
Please check with local vendors for available models.

EXCLUSIVE SOFTWARE

UNIFIED SYSTEM CONTROL WITH
ARMOURY CRATE

ROG Armoury Crate software unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

BUNDLED PERIPHERALS

GEAR UP AND GAME

Bundle up with an impressive array of gaming peripherals and accessories. The ROG Strix Flare RGB mechanical gaming keyboard comes with Cherry MX switches, a customizable illuminated badge, and dedicated media controls for gaming. Mouse with precision with the ROG Gladius II, equipped with a DPI switch for superior sensitivity control. Both accessories are Aura Sync compatible, so you can customize and coordinate RGB lighting across your ecosystem of accessories.

*Internal components and bundled peripherals may vary by region.
Please check with local vendors for exact offers

Short summary description ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
This short summary of the ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G15DK-R5600X157W, 3.7 GHz, AMD Ryzen™ 5, 5600X, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
This is an auto-generated long summary of ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black based on the first three specs of the first five spec groups.

ASUS ROG G15DK-R5600X157W. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600X
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
3.7 GHz
Processor cache
35 MB
Processor cache type
L2 & L3
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
2
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Antenna type
2x2
Network
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
Yes
HDMI ports quantity *
1
HDMI version
2.0a
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Number of SATA III connectors
4
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Midi Tower
Colour name
Black
Placement supported
Vertical
Product colour *
Black
Performance
Market positioning
Gaming
Motherboard chipset
AMD B550
Audio system
High Definition Audio
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Power
Power supply *
700 W
80 PLUS certification
80 PLUS Bronze
Weight & dimensions
Width *
185 mm
Depth *
421 mm
Height *
498 mm
Weight *
11 kg
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
84715000
Disclaimer ASUS ROG G15DK-R5600X157W AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
Disclaimer

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.
Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Wi-Fi: Nearly “6x faster” Wireless-AC claims are based on the comparison of maximum theoretical data rates for single (433 Mbps) and dual (867 Mbps) spatial stream 802.11ac vs. single spatial stream (150 Mbps) 802.11n Wi-Fi solutions as documented in IEEE 802.11 wireless standard specifications, and require the use of similarly configured 802.11ac wireless network routers or better.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.