location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix GT15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G15CE-711700068W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PF02P2-M007Y0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081672531 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90PF02P2-M007Y0 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-11700 (16MB Cache, 2.5GHz)
  • - NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 16GB DDR4-SDRAM (2 x 16) & 1000GB HDD, 1000GB SSD
Long product name ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black :
The long product name of ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-11700 (16MB Cache, 2.5GHz), 16GB DDR4-SDRAM, 1000GB HDD, 1000GB SSD, Intel UHD Graphics 750, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, Windows 11 Home 64-bit
More>>>
ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
The official description of ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPEED. STEALTH. AGILITY.
Give yourself a competitive edge in eSports with the battle ready ROG Strix GT15. Designed inside and out for superior gameplay, this cooling-focused, compact Windows 10 Pro gaming desktop uses up to an NVIDIA® GeForce RTX™ 3070 graphics card and a powerful 11th Gen Intel® Core™ i7 CPU to deliver fluid visuals at high frame rates and responsive performance for everyday multitasking. Thoughtful details like a built-in carrying handle and headphone hook keep it neat and portable, while customizable Aura Sync accents lets every player show off their individual style.

*Internal components may look different in local configurations. Please check with
regional retailers for available models.

STEALTH STYLE
Innovative cooling elevates performance in the focused, thermal design of the GT15. Its aerodynamic chassis has widened vents that stealthily direct more cool air through the internal cooling system. Participating in esports competitions and LANs is easier with a built-in carrying handle for portability, and two SSD hot-swap bays that make switching player profiles easy. Special, EMI-shielded glass lets you look inside the chassis itself and watch the high-powered components at work.

FAST AND FLUID
Smooth, clear graphics are crucial in esports, where reaction times make or break plays. Up to an NVIDIA® GeForce RTX™ 3070 pumps out reliably high frame rates for fast and fluid play, while the latest 11th Gen Intel® Core™ i7 CPU gives you enough power to handle creative work like streaming and video editing. Paired with up to 64GB DDR4-3200 memory, you can easily stream, game, and keep up with team chats without missing a moment.

*Internal components may look different in local configurations.
Please check with regional retailers for available models.

AMPLIFY YOUR AIRFLOW
Comprehensive cooling is what enables the high-level, sustained performance required for heavy gaming and multitasking. Designed with a unique, multi-zone chassis that keeps the CPU, graphics card, and power supply in separate bays to minimize thermal interference and lower ambient temperatures, the GT15 is able to push processor clocks and frequencies higher for better overall performance.

*Internal components may look different from the final product.
Please check with regional retailers for available models.

YOUR DEVICE, YOUR WAY
Creating the perfect PC experience demands deep customization and personalization options. A transparent glass side panel showcases the GT15’s internal RGB lighting, while its Aura Sync support ensures you can coordinate those colors and effects across a full collection of compatible peripheral devices. With ROG Armoury Crate software and other optimization features, the GT15 is ready to be tweaked and tailored to your exact needs.

*Glass panel and internal components may vary depending on the configuration.
Please check with local vendors for available models.

SINK INTO SUPERIOR SOUND
Audio comes through clearer and brighter with the upgraded sound technology integrated into the GT15. Paired with Sonic Studio III, gamers can modify their sound settings with presets tuned to gaming, video, or other experiences, or manually customize their settings to achieve the perfect audio experience.

*Motherboard layout may vary depending on the configuration.
Please check with local vendors for available models.

GET CONNECTED
Hook up your favorite devices and get in-game fast. The GT15 features one reversible Type-C™ (USB-C™) port with peak interface bandwidth of 10Gbps via USB 3.2 Gen 2 for fast charging and data transfer, plus six Type-A USB 3.2 Gen 1 ports that give you plenty of space for all of your favorite peripheral devices. For gaming or streaming 4K video on the big screen, connect via the HDMI 2.1 port, or use DisplayPort 1.4a to drive a high-refresh gaming monitor.

*I/O ports vary depending on the configuration.
Please check with local vendors for available models.

UNIFIED SYSTEM
TUNING AND PERSONALIZATION

ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

GEAR UP AND GAME
Bundle up with an impressive array of gaming peripherals and accessories. The ROG Strix Flare RGB mechanical gaming keyboard comes with Cherry MX switches, a customizable illuminated badge, and dedicated media keys for gaming. Mouse with precision with the ROG Gladius II, equipped with a DPI switch for superior sensitivity control. Both accessories are Aura Sync compatible, so you can customize and coordinate RGB lighting across your ecosystem of accessories.

*Internal components and bundled peripherals may vary by region. Please check with local vendors for exact offers

Short summary description ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
This short summary of the ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix GT15 G15CE-711700068W, 2.5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 2 TB, Windows 11 Home

Long summary description ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
This is an auto-generated long summary of ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black based on the first three specs of the first five spec groups.

ASUS ROG Strix GT15 G15CE-711700068W. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
2 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Intel UHD Graphics 750
Graphics card HDMI ports quantity
2
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Number of SATA III connectors
4
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Midi Tower
Colour name
Star Black
Volume
29 L
Placement supported
Vertical
Number of 3.5" bays
1
Product colour *
Black
Performance
Market positioning
Gaming
Powered by
ASUS
Motherboard chipset
Intel B560
Audio system
High Definition Audio
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers. Credit card required.
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
700 W
80 PLUS certification
80 PLUS Bronze
Weight & dimensions
Width *
185 mm
Depth *
421 mm
Height *
498 mm
Weight *
11 kg
Packaging content
Display included *
No
Disclaimer ASUS ROG Strix GT15 G15CE-711700068W Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower PC Black:
Disclaimer

The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.