- - Windows 10 Home 64-bit
- - Intel Core i5-11400 (12MB Cache, 2.6GHz)
- - 16GB DDR4-SDRAM (2 x 8) & 1000GB HDD, 512GB SSD
Intel Core i5-11400 (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, Intel UHD Graphics 730, LAN, Windows 10 Home 64-bit
More productivity, less space
With the latest-generation processors, fast discrete graphics and DDR4 memory, ASUS S500SC is the family PC that maximizes performance in minimal space, enabling you to power through everyday tasks in your home. Its dual-storage design lets you access your files, photos and multimedia libraries in seconds, while the advanced thermal layout and AI Noise-Canceling Technology are born to power up your productivity. S500SC also boasts outstanding build quality inside and out, including an all-solid capacitor design to ensure years of durable and reliable computing.
Performance
Primed for any task
From daily computing tasks like writing reports or surfing the net, to watching videos or playing games with the kids — S500SC takes it all in its stride. Its latest-generation Intel® Core™ processor and high-speed memory provide fast and responsive performance, while its discrete NVIDIA® graphics card enhances visuals for incredibly-realistic photos and videos.
Storage
Dual drives for both fast and high-capacity storage
The dual-storage design gives you the best of both worlds — the superfast data-access speeds of an SSD combined with the massive capacity of an HDD. The SSD speeds up your operating system and apps so you can boot up and access files in seconds. And with its high-capacity hard drive, S500SC has more than enough space for all your photo albums, music and movie libraries.
Graphics Card
Immersive entertainment
When it’s time to kick back and relax with the family by looking through old photos or watching supersmooth 4K UHD movies, S500SC delivers a high-quality, high-performance entertainment experience. You can even fire up the latest games for immersive, lag-free gaming.
Lifelike Visuals
Stunning 4K UHD visuals
Discrete NVIDIA GeForce® graphics take visuals up a notch, allowing ASUS S500SC to support up to 4K UHD displays. With a resolution of 3840 x 2160 pixels — 4x more than Full HD — everything is pin-sharp, from the finest details in videos and photos to the tiniest text.
Design
Fit anywhere without compromise
With a compact yet mighty design, S500SC is fit for any place in your home. Saving space has never been easier — and nor has keeping your computer clean and ready for the future.
Design
Designed to go beyond
From an advanced thermal design to the power supply, S500SC provides safer and smoother experiences for daily computing and enjoyment.
Less heat, more productivity
To ensure stable performance in the compact chassis, S500SC employs an innovative multi-channel cooling system. This comprises dedicated, isolated air chambers that allow independent heat-venting channels for the PC’s main thermal generators — the CPU, GPU and power supply. S500SC also includes the exclusive MyASUS app to optimize the operation of the CPU and system fans, automatically moderating the speeds and switching them off completely when possible, striking the perfect balance between maximum performance and minimum noise.
Power up everything
S500SC features a high-efficiency 80 PLUS® Platinum-certified power supply. Engineered with top-end capacitors for maximum durability, this enables S500SC to deliver power at an efficiency of up to 92% — resulting in less heat and lower long-term running costs.
Safer and more durable components
All ASUS PCs use 100% enterprise-grade solid capacitors in their motherboards. These capacitors are able to withstand extreme temperatures, ensuring smooth and stable performance, even after many hours of use.
Noise Cancelation
AI noise-canceling audio technology
To level up video conferencing experience, ASUS S500SC has AI-powered noise-canceling technology that employs sophisticated machine-learning techniques. The technology includes both an upstream function to filter noise around the speaker, and a downstream function to eliminate noise from the person at the other end of the conversation. Try the demo to experience the amazing difference that ASUS AI noise-canceling technology can make.
Connectivity
Comprehensive, hassle-free connections
With a total of eight USB ports, S500SC makes it easy to upload and transfer files or connect to external devices. Four front-mounted ports and optional SD card reader make it even more convenient for you to hook up external drives, cameras or mobile devices without having to reach around the back of the PC.
Reliability
Built for the long term
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop and thermal-shock tests to ensure they meet our exacting standards, and exceed those set by other manufacturers. Rest assured that your new ASUS PC can cope with temperature extremes and the bumps and knocks of shipping.
ASUS S500SC-511400011T, 2.6 GHz, Intel® Core™ i5, i5-11400, 16 GB, 1.51 TB, Windows 10 Home
ASUS S500SC-511400011T. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor: i5-11400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Weight: 5.5 kg. Product colour: Black