ASUS logo

ASUS CM CM6730-FRCH06 Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17630
Info modified on:
23 Jul 2024, 20:41:11
Short summary description ASUS CM CM6730-FRCH06 Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower PC Black:

ASUS CM CM6730-FRCH06, 3.1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM6730-FRCH06 Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower PC Black:

ASUS CM CM6730-FRCH06. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.