location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix GA35
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G35DX-NL008W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PD02W1-M006X0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081585060
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 5800X (32MB Cache, 3.8GHz)
  • - NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 32GB (3200MHz) DDR4-SDRAM (2 x 16) & 1000GB HDD, 1000GB SSD
Long product name ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black :
The long product name of ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 5800X (32MB Cache, 3.8GHz), 32GB DDR4-SDRAM, 1000GB HDD, 1000GB SSD, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
The official description of ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POWER UP. DO MORE.
Dominate game worlds and beyond with the powerful ROG Strix GA35. Action-packed gameplay runs fast and fluid on Windows 10 Pro OS and up to an NVIDIA® GeForce RTX™ 2080 Ti graphics card, while up to a 16-core AMD® Ryzen™ 9 3950X CPU accelerates demanding workloads like content creation and heavy multitasking. Tournament-ready performance is bolstered by an easy-carry design with an integrated handle, two hot-swap SSD bays to quickly change drives, and Keystone II technology for easy profile switching at competitions and LANs.

STEALTH POWER
The dynamic Wind Shear chassis is subtly shaped to enhance airflow while keeping noise levels under 30dB for quieter gameplay and work. A sweeping slash across the front accents widened vents that direct more air into the chassis. Inside, the CPU, graphics card, and power supply sit in separate bays, minimizing thermal interference and lowering ambient temperatures. This airflow-amplifying design speeds up heat dissipation to enable and sustain higher overall performance.

READY FOR ANYTHING
Powerfully equipped for gaming and multitasking, the GA35 slashes through any task that comes its way. Up to a GeForce RTX™ 2080 Ti GPU delivers high frame rates for smoother fast-paced action, while up to a Ryzen™ 9 3950X CPU has 16 cores and 32 threads to speed up intensive workloads like streaming, video editing, and 3D rendering. Armed with up to a massive 64GB of DDR4-3200MHz memory, you can produce a high-quality broadcast with multiple video inputs, keep up with stream and team chats, and jump into competitive play all at the same time.

HIGH-FPS GAMING
Everything from fast-paced esports games to AAA masterpieces runs smooth as silk on the GA35. Take in the sights of Shadow of the Tomb Raider with stunning 4K Ultra visuals, or hop into an Overwatch match and experience fluid gameplay with maximum details, even in the thick of battle.
*Tested on ROG Strix GA35 with NVIDIA® GeForce RTX™ 2080 Ti graphics card,
AMD® Ryzen™ 9 3950X processor, and 64GB DDR4 RAM.

NVIDIA Turing™ Architecture
This revolutionary architecture, combined with our all-new GeForce® RTX platform, fuses together real-time ray tracing, artificial intelligence, and programmable shading. You've never created and enjoyed games like this before.

CUTTING EDGE COOLING
Comprehensive cooling enables the high-level processor performance required for serious gaming and work. The multi-zone chassis keeps the CPU, graphics card, and power supply in separate chambers to minimize thermal interference and lower ambient temperatures. CPU performance is further enhanced by a liquid cooling system that enables higher sustained clock speeds for speedier system performance. Dedicated heatsinks across the PCIe 4.0 SSD slots speed up workflows even more with superfast sustained speeds and reliable data access.
*Vertical graphics card mount is only available with RTX 2080 Ti configuration

PERSONALIZE TO PERFECTION
Creating the perfect PC experience demands deep and detailed personalization options. Get fast access to your favorite custom settings with upgraded ROG Keystone II technology. Show off your personal style in brilliant color across a full environment of Aura Sync-compatible devices. Customize Scenario Profiles and access other crucial system settings with the convenience of a single utility in ROG Armoury Crate. With all of the customization features available, you can tailor the GA35 to your exact needs.

SUPERIOR SYSTEM FLEXIBILITY
The ROG Strix X570-F Gaming motherboard was made to work seamlessly with the latest AMD® Ryzen™ CPUs and has a fine-tuned VRM that delivers clean, reliable power to the processor. Dual slots for superfast M.2 PCIe 4.0 storage enables faster system performance, while SupremeFX audio and Aura Sync lighting offer a full-fledged ROG experience. The motherboard’s futuristic design features illuminated accents and slick, cyber-text patterning that looks sharp behind the glass.

GET CONNECTED

Hook up your favorite devices and get in-game fast. The GA35 features one superfast reversible Type-C™ (USB-C™) port, plus six Type-A USB 3.2 Gen 2 ports that offer ample space for your mouse, keyboard, gamepad, and more. Two HDMI 2.0b ports let you connect a VR headset alongside a high-resolution 4K monitor or TV. Connect additional monitors via DisplayPort 1.4 for even deeper immersion with NVIDIA G-SYNC™, or to keep up with chats and more on separate screens. Wi-Fi 5 provides fast online access for everyday activities, while Intel® I211-AT Gigabit Ethernet offers a lower latency connection for multiplayer gaming.
* I/O ports vary depending on the GPU configuration.

UNIFIED SYSTEM
CONTROL WITH
ARMOURY CRATE

ROG Armoury Crate software unifies system and lighting controls to put essential settings like fan settings and overclocking options in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

GEAR UP AND GAME
Two colorful Aura Sync devices complete your ROG experience with the GA35. The ROG Strix Flare RGB mechanical gaming keyboard comes with Cherry MX switches, a customizable illuminated badge, and dedicated media controls. Mouse with precision with the ROG Gladius II, equipped with a DPI switch that lets you quickly change sensitivity settings on the fly.
*Bundled peripherals may vary according to regions. Please check with local vendors for exact offers.

Short summary description ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
This short summary of the ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix GA35 G35DX-NL008W, 3.8 GHz, AMD Ryzen™ 7, 5800X, 32 GB, 2 TB, Windows 11 Home

Long summary description ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
This is an auto-generated long summary of ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

ASUS ROG Strix GA35 G35DX-NL008W. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5800X
Processor cores
8
Processor boost frequency
4.7 GHz
Processor frequency *
3.8 GHz
Processor cache
32 MB
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
2 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
2
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Network
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
Yes
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Number of SATA III connectors
8
Expansion slots
PCI Express x1 (Gen 4.x) slots
2
PCI Express x16 (Gen 4.x) slots
3
Design
Chassis type *
Tower
Colour name
Star Black
Placement supported
Vertical
Number of 3.5" bays
2
Product colour *
Black
Performance
Market positioning
Gaming
Motherboard chipset
AMD X570
Audio chip
SupremeFX S1220A
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Power
Power supply *
750 W
80 PLUS certification
80 PLUS Platinum
Weight & dimensions
Width *
279 mm
Depth *
433 mm
Height *
501 mm
Weight *
15 kg
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
84715000
Disclaimer ASUS ROG Strix GA35 G35DX-NL008W AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
Disclaimer

© 2020 NVIDIA Corporation. All rights reserved. NVIDIA, the NVIDIA logo, GeForce, GeForce Experience, NVIDIA Turing, Optimus, and ShadowPlay are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners. COPYRIGHT ©2020 PUBG CORPORATION. ALL RIGHTS RESERVED. PLAYERUNKNOWN’S BATTLEGROUNDS and PUBG are registered trademarks, trademarks or service marks of PUBG CORPORATION. © 2020 Electronic Arts Inc., EA, the EA logo, the DICE logo, Battlefield, Battlefield V, and the Battlefield V logo are trademarks of Electronic Arts Inc. NO WEAPON, VEHICLE OR GEAR MANUFACTURER IS AFFILIATED WITH OR HAS SPONSORED OR ENDORSED THIS GAME. Images from in-game engine. © 2020, Epic Games, Inc. Epic, Epic Games, the Epic Games logo, Fortnite, the Fortnite logo, Unreal, Unreal Engine 4 and UE4 are trademarks or registered trademarks of Epic Games, Inc. in the United States of America and elsewhere. All rights reserved.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.