ASUS logo

ASUS ROG G21CN-0051C870GXT Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8308
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ROG G21CN-0051C870GXT Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black:

ASUS ROG G21CN-0051C870GXT, 3.2 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G21CN-0051C870GXT Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black:

ASUS ROG G21CN-0051C870GXT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home. Product type: PC. Weight: 8.3 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.