ASUS logo

ASUS ROG GT51CA-NL015T Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 3.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Desktop PC Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18899
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG GT51CA-NL015T Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 3.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Desktop PC Black, Grey, Red:

ASUS ROG GT51CA-NL015T, 4 GHz, Intel® Core™ i7, 32 GB, 3.51 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG GT51CA-NL015T Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 3.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Desktop PC Black, Grey, Red:

ASUS ROG GT51CA-NL015T. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 3.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 700 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.