ASUS Eee PC 1015CX, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB
ASUS Eee PC 1015CX. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Ubuntu. Product colour: White