location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X5MJN-SX069V Intel® Core™ i5 i5-450M 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
ASUS Check ‘ASUS’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5MJN-SX069V
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
90NZTYF18N2745VL151Q show
Show alternative article codes used in the online market place
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 21898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 26 Jan 2022 15:24:42
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points ASUS X5MJN-SX069V Intel® Core™ i5 i5-450M 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Černá
  • - Intel® Core™ i5 i5-450M 2,4 GHz
  • - 39,6 cm (15.6") 1366 x 768 px LED podsvícení 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 640 GB
  • - NVIDIA® GeForce® GT 335M Intel® HD Graphics
  • - Připojení na síť Ethernet
  • - Windows 7 Home Premium
Více>>>
Short summary description ASUS X5MJN-SX069V Intel® Core™ i5 i5-450M 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Černá:
This short summary of the ASUS X5MJN-SX069V Intel® Core™ i5 i5-450M 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Černá data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X5MJN-SX069V, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 px, 6 GB, 640 GB

Long summary description ASUS X5MJN-SX069V Intel® Core™ i5 i5-450M 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Černá:
This is an auto-generated long summary of ASUS X5MJN-SX069V Intel® Core™ i5 i5-450M 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Černá based on the first three specs of the first five spec groups.

ASUS X5MJN-SX069V. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-450M, Takt procesoru: 2,4 GHz. Úhlopříčka displeje: 39,6 cm (15.6"), Rozlišení displeje: 1366 x 768 px. Vnitřní paměť: 6 GB, Typ vnitřní paměti: DDR3-SDRAM. Celková kapacita úložiště: 640 GB. Model grafického adaptéru na kartě: Intel® HD Graphics, Diskrétní model grafického adaptéru: NVIDIA® GeForce® GT 335M. Poskytovaný operační systém: Windows 7 Home Premium. Barva: Černá. Hmotnost: 2,7 kg

Vzhled
Barva *
Černá
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1366 x 768 px
LED podsvícení
Yes
Nativní poměr stran
16:9
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
4. generace procesorů Intel® Core™ i5
Model procesoru *
i5-450M
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru při přetaktování
2,66 GHz
Takt procesoru *
2,4 GHz
Systémová sběrnice
4,8 GT/s
Vyrovnávací paměť procesoru
3 MB
Typ paměti cache procesoru
Smart Cache
Patice procesoru
Socket 988
Litografie procesoru
32 nm
Provozní režimy procesoru
64bitový
Série procesoru
Intel Core i5-400 Series
Kódový název procesoru
Arrandale
Typ sběrnice
DMI
FSB parita
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximální počet linek PCI Express
16
Verze PCI Express slotů
2.0
Konfigurace PCI Express
1x16
Počet tranzistorů jádra procesoru
382 M
Velikost jádra procesoru
81 mm²
CPU miltiplexor (poměr sběrnice/jádro)
18
Technologie ECC podporovaná procesorem
No
Paměť
Vnitřní paměť *
6 GB
Typ vnitřní paměti
DDR3-SDRAM
Rozvržení paměti
1 x 2 + 1 x 4 GB
Úložná média
Celková kapacita úložiště *
640 GB
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
Memory Stick (MS), MMC, MMC+, MS PRO, SD, SDHC, xD
Grafika
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® GT 335M
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel® HD Graphics
Model grafického adaptéru na kartě *
Intel® HD Graphics
Základní grafická frekvence
500 MHz
Maximální dynamická grafická frekvence
766 MHz
Počítačová síť
Wi-Fi
Yes
Síť
Gigabit Ethernet
Standardy Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Připojení na síť Ethernet
Yes
Bluetooth
No
Technologie kabeláže
10/100/1000Base-T(X)
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet eSATA portů
1
Počet portů Ethernetu (RJ-45)
1
DVI port
No
Počet VGA portů
1
Výstupy pro sluchátka
1
Výstupní port S/PDIF
No
Konektor pro mikrofon (line-in)
Yes
Line-in
Yes
Dokovací konektor
No
Možnosti připojení
Typ nabíjecího portu
Napájecí konektor
Slot ExpressCard
No
Typ slotu CardBus PCMCIA
No
SmartCard slot
No
TV výstup
No
Klávesnice
Polohovací zařízení
Touchpad
Software
Dodávané ovladače
Yes
Poskytovaný operační systém *
Windows 7 Home Premium
Speciální funkce procesoru
Intel® Wireless Display (Intel® WiDi)
No
Technologie Intel® My WiFi (Intel® MWT)
No
Technologie Intel® Anti-Theft (Intel® AT)
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
1.0
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
No
Intel® Insider™
No
Technologie Intel® Quick Sync Video
No
Technologie Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Technologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
rPGA 37.5x 37.5, BGA 34x28
Podpora instrukčních sad
SSE4.1/4.2
Číslo procesoru
SLBTZ
Physical Address Extension (PAE)
36 bit
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Litografie Graphics & IMC
45 nm
Virtualizační technologie Intel® VT-d
No
Technologie Intel® Virtualization (VT-x)
Yes
Technologie Intel® Dual Display Capable
Yes
Technologie Intel® FDI
Yes
Technologie Intel® Rapid Storage
No
Technologie Intel® Fast Memory Access
Yes
ARK ID procesoru
49022
Bezkonfliktní procesor
No
Baterie
Počet článků baterie
6
Bezpečnost
Slot pro zámek
No
Hmotnost a rozměry
Hmotnost *
2,7 kg
Další charakteristiky
Bezdrátová technologie
802.11b/g/n
AC adaptér
Yes
Infračervený port
No
Rodina grafické karty
NVIDIA
Displej
TFT
Splňuje průmyslové standardy
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab