ASUS logo

ASUS K42JV-VX093V Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Braon

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22900
Info modified on:
23 Jan 2025, 18:07:24
Short summary description ASUS K42JV-VX093V Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Braon:

ASUS K42JV-VX093V, Intel® Core™ i5, 2,53 GHz, 35,6 cm (14"), 1366 x 768 piksela, 4 GB, 500 GB

Long summary description ASUS K42JV-VX093V Intel® Core™ i5 i5-460M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Braon:

ASUS K42JV-VX093V. Porodica procesora: Intel® Core™ i5, Procesor: i5-460M, Takt procesora: 2,53 GHz. Dijagonala monitora: 35,6 cm (14"), Rezolucije ekrana: 1366 x 768 piksela. Interna memorija: 4 GB, Vrsta interne memorije: DDR3-SDRAM. Ukupni prostor za podatke: 500 GB, Vrsta optičkog uređaja: DVD super-multifunkcionalni DL. Model instalirane grafičke kartice: Intel® HD Graphics, Diskretna grafička kartica: NVIDIA® GeForce® GT 335M. Instalirani operativni sistem: Windows 7 Home Premium. Boja proizvoda: Braon. Težina: 2,2 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.