location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C214MA-BW0283-3Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NX0291-M03280
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NX0291-M03280 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") HD 1366 x 768 LCD Touch
  • - 4GB LPDDR4-SDRAM & 32GB eMMC
Long product name ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey :
The long product name of ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4020 (4MB Cache, 1.1GHz), 4GB LPDDR4-SDRAM, 32GB eMMC, 29.5 cm (11.6") HD 1366 x 768 LCD Touch, Intel UHD Graphics 600, WLAN, Webcam, ChromeOS
More>>>
ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
The official description of ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flip, explore, and learn!

ASUS Chromebook Flip C214 is built to deliver an innovative and inspirational learning experience. As well as a versatile touchscreen display and a built-in stylus1, there's also a 360° hinge and a world-facing camera. ASUS Chromebook Flip C214 has classroom-ready durability to reassure teachers and students alike, with an all-round rubber bumper, spill-resistant keyboard and ultratough hinge. With its school day-long battery life and time-saving, easy-to-service modular construction, ASUS Chromebook Flip C214 is ready for anything!

ASUS and Chrome Enterprise Solutions

ASUS Chromebook Enterprise devices combine the end-user benefits of Chromebooks with the business capabilities of ChromeOS for IT to secure, orchestrate and power the cloud workforce, and for further empowering your enterprise.

Secure and intelligent hardware solutions for working remote.
Get started immediately out of the box with zero-touch enrollment3.
Up to three years of hardware support3.

Contact an ASUS Representative to upgrade today!

Ruggedized Design
Ultimate rugged design
Accidents happen, and ASUS Chromebook Flip C214 is ready for them: it's built to withstand everyday classroom knocks, bumps, drops and spills without damage.

Military Grade
Ready for action
Classrooms can be tough, but ASUS Chromebook Flip C214 is tougher! Built to surpass demanding military-grade MIL-STD-810G durability standards, it's also torture-tested to pass stringent ASUS quality tests. It can withstand occasional drops of up to 120cm — more than standard desk height — and the hinge and I/O ports are fully tested to endure the stresses and strains of everyday use.

World-facing Camera
Learning made different
ASUS Chromebook Flip C214 includes a special world-facing camera so students can explore and learn in a totally new way, allowing them to capture photos and videos in tablet mode. There are also plans for the world-facing camera to support versatile apps, giving both students and teachers an exciting new learning aid.

Two cameras, twice the inspiration
ASUS Chromebook Flip C214 has two cameras: one normal webcam, plus a special world-facing camera located at the bottom corner of the keyboard area — an ideal position that makes the device easier to hold in portrait mode.

Hinge & Pen
360° of versatility
The versatile 360° any-position hinge gives you total flexibility when using ASUS Chromebook Flip C214. Open it the full 360° to take a test in tablet mode. Study or mark papers in tent mode. Flip into laptop mode to do a report assignment. It's as flexible as your imagination!

Handy built-in stylus1
ASUS Chromebook Flip C214 features an optional precision stylus that helps you get every detail just right when you're drawing, note-taking, or marking up documents. The built-in stylus holder means it's always to hand — and there's less chance of losing it.

ChromeOS
Ready, right out of the box
With your Chromebook's operating system — ChromeOS, you can work smarter and more productively. Simply fire it up, sign in with personal Google account, and you're good to go. You'll get thousands of apps, smart productivity tools, updated security, and easy access to your files, anytime and anywhere. It's really simple!

THE GOOGLE ASSISTANT
A little help on your Chromebook with the Google Assistant
Get more done fast with the Google Assistant on your ASUS Chromebook Flip C214. Send an email, find documents, listen to music, access your calendar, or control smart home devices, all without switching screens. Just say “Hey Google” to get started.

Battery
All day learning
With up to 12 hours2 battery life on a single charge, ASUS Chromebook Flip C214 will last for a full day of classes and more. Students can enjoy continuous and uninterrupted learning without worrying about battery life.

Design
Thoughtful design for all ages
ASUS Chromebook Flip C214 is not only rugged, but it's designed to be comfortable for everyone. The long key travel on the keyboard 1.5mm gives much better tactile feedback, for a more responsive and comfortable desktop-like typing experience. Working on the ASUS Chromebook Flip C214 is a pleasure, not a chore.

Easy To Service
Good news for IT staff!
For easy on-site servicing and reduced downtime, ASUS Chromebook Flip C214 has a modular construction that allows key components — such as the keyboard, battery, thermal module and motherboard — to be replaced in minutes using simple tools so that IT administrator could focus on the exact issues and send the device to the students in a short time.

Google
Get Google One with 100 GB of storage and other exclusive benefits
Your ASUS Chromebook Flip purchase entitles you to a 12-month, 100GB membership of Google One. Your membership includes 100GB of storage across Google Drive, Gmail, and Google Photos, access to Google experts, and exclusive member benefits — all in one shareable family plan.

Short summary description ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
This short summary of the ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Chromebook Flip C214MA-BW0283-3Y, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
This is an auto-generated long summary of ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey based on the first three specs of the first five spec groups.

ASUS Chromebook Flip C214MA-BW0283-3Y. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Design
Colour name
Dark Grey
Product type *
Chromebook
Product colour *
Grey
Form factor *
Convertible (Folder)
Market positioning
Home
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
LCD
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
235 cd/m²
RGB colour space
NTSC
Colour gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® N
Processor model *
N4020
Processor cores
2
Processor frequency *
1.1 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Flash drive interface
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera HD type
HD
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
Network
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Repairability index
5.6
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3 A
AC adapter output voltage
15 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
292 mm
Depth
199 mm
Height (front)
1.95 cm
Height (rear)
2.01 cm
Weight *
1.2 kg
Disclaimer ASUS Chromebook Flip C214MA-BW0283-3Y Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
Disclaimer

Wacom® EMR Pen may sold separately by region and specification.
Battery life test configuration: Intel® N4000, 4GB RAM, HD touch display, 32GB eMMC. Battery tests conducted by ASUS in March 2019 using the Chromium OS power Load Test. Actual battery life may vary depending on product configuration, usage, operational conditions and power management settings. Battery life will decrease over the lifetime of the battery.
Terms and conditions may apply, zero-touch enrollment/Parallels Desktop for Chromebook Enterprise availability may vary by model, please check with your local ASUS representative. Google One Offer does not come with purchase of ASUS Chromebook Enterprise devices.

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.

Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.

* Result from Mobile Mark 2014 office productivity.