location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA507UV-LP113W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0I28-M006B0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711387513873 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 14:47:39
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR0I28-M006B0 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 9 8945HS (24MB Cache, 4GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 512GB SSD
Long product name ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 9 8945HS (24MB Cache, 4GHz), 32GB DDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon 780M, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official description of ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mechanized endurance. Battlefield brilliance.

BRAND NEW DESIGN
The two color options each have a different logo location, with the Jaeger Gray edition featuring a large laser-sculpted design, and the Mecha Gray edition showing off an embossed logo on the lid. The four-way indicators can be seen even while the clamshell is closed, and the touchpad features a mech-inspired TUF logo in the corner.

THE WORLD AT YOUR FINGERTIPS
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform Mini LED RGB backlighting lets you brilliantly express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands, with select models offering a new smoked look. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.

READY FOR ANYTHING
Jump right into the action with the TUF Gaming A15. Running Windows 11 out of the box with up to an AMD Ryzen™ 9 8945H and up to 32GB of blisteringly fast 5600MHz DDR5 RAM, your streaming and multitasking are handled with ease. Leverage the full gaming performance of up to an NVIDIA® GeForce RTX™ 4070 Laptop GPU with a dedicated MUX Switch. When your game library gets full, an empty M.2 NVMe SSD slot makes upgrading storage capacity a breeze.
*Stock configuration is 1 x PCIe Gen 4x4 SSD

RIVETING GRAPHICS
Powered by NVIDIA DLSS 3, ultra-efficient Ada Lovelace arch, and Max-Q Technologies. Featuring up to the NVIDIA® GeForce RTX™ 4070 Laptop GPU with a max TGP of 140W, reliably delivering high frame rates in plenty of modern games even at 1440p.

GeForce RTX 40 Series Laptops
Beyond Fast for Gamers and Creators

AI-Powered Performance and Lifelike Graphics*
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.
*Cyberpunk 2077 image captured on a desktop with new Ray Tracing: Overdrive Mode ON, shown for illustrative purposes only. Actual performance varies by system.

Accelerate Your Ideas
NVIDIA Studio takes your creative projects to the next level. Unlock RTX and AI acceleration in top creative apps, NVIDIA Studio drivers for max stability, and a suite of exclusive tools to fast-track your creativity.

Optimized Power And Performance
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

Further With AI, Faster on RTX
Get next-level AI performance on GeForce RTX.
Discover the RTX AI advantage. Built for the era of AI, GeForce RTX™ GPUs feature specialized AI Tensor Cores that deliver cutting-edge performance and revolutionary capabilities. Harness exclusive AI features and transform the way you work and play. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on RTX – today and tomorrow.

NVIDIA® ADVANCED OPTIMUS
With NVIDIA® Advanced Optimus, the laptop can automatically route frames from the discrete GPU directly to the display using a MUX switch, bypassing the integrated graphics. This pathing improves performance 5-10% compared to machines without a MUX Switch, making sure you get the absolute best gaming experience—all without needing touch a single button. This automatic switching also preserves your machine's battery life, as it can dynamically transition between the high power discrete GPU and the lower power integrated GPU. No matter what you’re doing, your machine will switch to the most optimized mode without you having to lift a finger.

ADVANCE YOUR PC EXPERIENCE WITH AMD RYZEN™ AI AND WINDOWS STUDIO EFFECTS
ASUS TUF Gaming laptops support AMD’s all new Ryzen AI™*. These dedicated hardware AI accelerators built into the silicon, combined with a suite of software, free up CPU and GPU resources to ensure optimal performance in all-new experiences. From hand gesture detection to eye gaze correction and super resolution upscaling, your video calls will feel more lifelike and seamless than ever.
*AMD Ryzen™ AI is only available on select AMD Ryzen™ 8040 Series and 7040 Series processors: AMD Ryzen™ 9 8945H, AMD Ryzen™ 7 8845HS, AMD Ryzen™ 9 7940HS, AMD Ryzen™ 7 7840HS, AMD Ryzen™ 5 7640HS, AMD Ryzen™ 7 7840U, AMD Ryzen™ 5 7640U.

BLOW AWAY THE COMPETITION
High core count CPUs create more heat when at full load. The TUF Gaming A15 is equipped to handle its high-power CPU with a pair of 84-blade Arc Flow Fans™. Our new variable thickness design has the dual benefit of increasing pressure while reducing turbulence, improving cooling performance without extra noise. When paired with up to four exhaust vents and five dedicated heatpipes, the 2024 TUF Gaming A15 keeps its cool in even the most demanding games.


MORE COPPER
MORE BETTER
Up to 5 copper heatpipes help to efficiently wick heat away from the CPU and GPU towards the Arc Flow Fans™.

ARC FLOW FANS™
Slim chassis leave little room for cooling, so we enhanced every aspect of the Arc Flow Fans™. Each one features 84 blades that vary in thickness from base to tip to maximize airflow.

NEVER MISS A MOMENT
Keep up with the pros thanks to a 2.5K 165Hz display. G-SYNC synchronizes the display's refresh rate with the GPU's output to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and lifelike gameplay. The 2.5K panel hits 100% of the DCI-P3 color space, reproducing colors exactly as the creator intended. Packed into an impressive 80% screen-to-body frame, videos and games are more immersive without sacrificing portability.

No matter your setup, the TUF Gaming A15 will keep you connected. A dedicated HDMI 2.1 port is supplemented by dual USB Type-C with DisplayPort support, as well as the power and versatility of USB 4. Fast and reliable Wi-Fi 6 (802.11ax) ensures that you'll be able to get online and be productive wherever compatible connections are available, or you can wire up directly with gigabit Ethernet on-board.

TAKE CHARGE
A 90Wh battery paired with up to a power-efficient AMD Ryzen™ 9 8945H processor provides ample endurance for hours of web browsing and video playback, with fast charging technology returning the machine to 50% charge in just 30 minutes.
*Battery life may vary based on system configuration.

HEAR IT ALL
Two speakers powered by Dolby Atmos ensure a high-fidelity soundstage. Hi-Res Audio delivers music the way the artist intended over headphones. Two-way AI Noise Cancelation keeps incoming and outgoing communications clear of background noise, letting you focus on the action.

MILITARY GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H* tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A15 is more than capable of withstanding the accidental bumps and knocks of everyday life.

THE ULTIMATE COMMAND CENTER
XBOX GAME PASS ULTIMATE
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there's always something new to play.

Armoury Crate software unifies system and lighting controls under a single, easy-to-use utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other options when you launch your favorite apps and games. With Armoury Crate, you take complete control of your experience.

Short summary description ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming A15 FA507UV-LP113W, AMD Ryzen™ 9, 4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of ASUS TUF Gaming A15 FA507UV-LP113W AMD Ryzen™ 9 8945HS Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

ASUS TUF Gaming A15 FA507UV-LP113W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 8945HS, Processor frequency: 4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey

Design
Colour name
Jaeger Gray
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Gaming
Introduction year
2024
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
144 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
8945HS
Processor cores
8
Processor boost frequency
5.2 GHz
Processor frequency *
4 GHz
Processor cache
24 MB
Processor cache type
L2 & L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 780M
NVIDIA G-SYNC
Yes
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Camera
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 2x2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Power adapter barrel connector
6.0 mm
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
1-zone RGB
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
240 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
12 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width
251 mm
Depth
354 mm
Height (front)
2.24 cm
Height (rear)
2.49 cm
Weight *
2.2 kg