location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX607JV-N3120W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0HV7-M00C70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711387556344 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 18:23:16
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR0HV7-M00C70 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-13650HX (24MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS, NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13650HX (24MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official description of ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EXPANSIVE IMMERSION. MECHANIZED PERFORMANCE.

DESIGN
SUBTLE STYLING
The 2024 TUF Gaming F16 retains its classic TUF styling, with a few new touches. The Mecha Gray variant sports an embossed TUF logo, while the Jaeger Gray editions have a stylish laser engraved logo. Four small triangles frame the corners of the lid, and subtle TUF references appear on the keyboard deck and trackpad.

Performance – intel
DO IT ALL
Dive right into gaming and creating on Windows 11 with the Intel® Core™ i7-13650HX processor and up to an NVIDIA® GeForce RTX™ 4060 Laptop GPU with support for NVIDIA® Advanced Optimus. The 2024 TUF Gaming F16 also sports high-speed DDR5-4800MHz RAM and dual PCIe Gen 4x4 M.2 SSD slots, with all slots easily accessible for future upgrades and expansion.

AI-Powered Performance and Lifelike Graphics*
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.
*Cyberpunk 2077 image captured on a desktop with new Ray Tracing: Overdrive Mode ON, shown for illustrative purposes only. Actual performance varies by system.

Accelerate Your Ideas
NVIDIA Studio takes your creative projects to the next level. Unlock RTX and AI acceleration in top creative apps, NVIDIA Studio drivers for max stability, and a suite of exclusive tools to fast-track your creativity.

Optimized Power and Performance
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

Further With AI, Faster on RTX
Get next-level AI performance on GeForce RTX.
Discover the RTX AI advantage. Built for the era of AI, GeForce RTX™ GPUs feature specialized AI Tensor Cores that deliver cutting-edge performance and revolutionary capabilities. Harness exclusive AI features and transform the way you work and play. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on RTX – today and tomorrow.

IMMERSIVE VISUALS
The future is clear. The 2024 TUF Gaming F16 features up to a 2.5K resolution, 165Hz/3ms display with G-SYNC for incredible gaming visuals. Whether you prefer faster paced shooters or slower adventure games, the 16:10 aspect ratio display and slim bezels with a 90% screen-to-body ratio will draw you right into the action with unparalleled immersion.

THERMAL
BLOW AWAY THE COMPETITION
High core count CPUs create more heat when at full load. The TUF Gaming F16 is equipped to handle its high-power CPU with a pair of 84-blade Arc Flow Fans™. Our variable thickness design has the dual benefit of increasing pressure while reducing turbulence, improving cooling performance without extra noise. When paired with 4 exhaust vents and 5 dedicated heatpipes, the 2024 TUF Gaming F16 keeps its cool in even the most demanding games.

PRODUCTIVITY
STAYING POWER
When you need to game or work on the go, the 2024 TUF Gaming F16 has more than enough juice to get the job done. A large 90Wh battery allows you to work away from the wall for longer, and USB Type-C charging allows you charging flexibility if you left the power supply at home.

DURABILITY
TESTED TOUGHNESS
As a TUF Gaming machine, the F16 has been rigorously tested to meet MIL-STD-810H standards for vibration and impact resistance, as well as performance at high altitudes and in high and low temperatures. You can rest assured that your TUF Gaming F16 will operate at peak performance no matter where you need to travel.

AUDIO
AMPLIFY YOUR EXPERIENCE
Enjoy your content as it was meant to be heard, so you know when every enemy is near. With Dolby Atmos and Hi-Res audio support, your games and content sound studio quality on both speakers and a headset. For in-game voice chat or video calls, Two-Way AI Noise Cancelation filters out unwanted background sounds for crystal clear comms. New for 2024, the TUF Gaming F16 also sports a built-in HD camera, making face-to-face video calls a breeze, no accessories required.

CONTROL
CONTROL WITHIN REACH
Dedicated hotkeys for volume controls, microphone mute, and a shortcut to Armoury Crate keep critical controls within reach when in game. A large touchpad allows for effortless scrolling, and the desktop-like keyboard features a 1.7mm key travel distance for comfortable typing and responsive controls when in game.

I/O PORT
JACK IN
The TUF Gaming F16 features all of the critical I/O features you need to turn your setup into a true battlestation. A dedicated LAN port keeps you connected in the heat of battle, and an HDMI 2.1 port allows you to drive a 4K 120Hz signal to an external monitor. A Thunderbolt™ 4 USB Type-C port includes DisplayPort 1.4 and Power Delivery 3.0 support for incredible flexibility. A second USB Type-C, dual Type-A ports, and an audio jack allow you connect all of your peripherals for the ultimate gaming machine.

SOFTWARE
LIGHT ‘EM UP
The 2024 TUF Gaming F16 comes with Armoury Crate support baked right in, including RGB lighting and fan controls at the touch of a button. You can even create custom scenario profiles, allowing the machine to intelligently switch between high performance and high efficiency modes as soon as it detects which programs are running.

XBOX GAME PASS ULTIMATE
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there's always something new to play.

BUNDLE
GEAR UP
The TUF Gaming family includes more than just laptops. Pair your TUF Gaming F16 with the TUF Gaming M3 Gen II mouse for precision aim, and carry them both to your next LAN party in the TUF Gaming VP4700 Backpack. No matter where you need to fight your next battle, TUF Gaming has your back.

Short summary description ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming FX607JV-N3120W, Intel® Core™ i7, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of ASUS TUF Gaming FX607JV-N3120W Intel® Core™ i7 i7-13650HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

ASUS TUF Gaming FX607JV-N3120W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13650HX. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Grey

Design
Colour name
Jaeger Gray
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Plastic
Market positioning
Gaming
Introduction year
2024
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13650HX
Processor cores
14
Processor threads
20
Processor boost frequency
4.9 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
4.9 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Power adapter barrel connector
6.0 mm
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
Dutch
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
1-zone RGB
Software
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
240 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
12 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Bronze
Weight & dimensions
Width
355 mm
Depth
252 mm
Height (front)
2.21 cm
Height (rear)
2.82 cm
Weight *
2.27 kg