location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Dash
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX517ZE-HN050W-BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0953-M00490
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081566830
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2024 17:07:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-12650H (24MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Long product name ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The long product name of ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-12650H (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official description of ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BRAND NEW DESIGN
Clean lines define the look and feel of the new 2022 TUF Dash F15. A mecha-inspired aluminum top cover is available in Off Black or Moonlight White. This modern design is at home, at LAN parties and offices alike, closing down to a streamlined 19.95mm thin for portability between both. Super-narrow bezels continue the theme, maximizing screen space with minimal distraction. The dashing looks don’t compromise a classic TUF core that meets military-grade MIL-STD standards.

GAME ON
Always ready for action, preloaded with Windows 11, the TUF Dash F15 darts with ease between gaming, streaming, and more. Up to an 12th Gen Intel® Core™ i7-12650H CPU and blisteringly fast 4800MHz DDR5 RAM power through everyday work and play. Leverage the full gaming performance of the GeForce RTX™ 3070 Laptop GPU with a dedicated MUX Switch. And when your game library gets full, an empty M.2 NVMe™ SSD slot makes upgrading storage capacity a breeze.

AMPLIFY YOUR EXPERIENCE
Game, stream, and do more at blazing speeds with a high-performance Intel® Core™ i7-12650H CPU. These high-performance processors are engineered to deliver enthusiast-level gameplay in smaller, slimmer, and more portable devices than ever. Bolstered by comprehensive cooling, this 10-core, 20-thread processor clocks up to an astounding 4.7GHz to blast through even the most heavy duty workloads.

EXPANDABLE STORAGE
Games and apps load faster than ever on the nimble NVM Express® (NVMe®) SSD. Snappier load time means you can spend less time waiting and more time gaming. Take your must-play titles on the go with the up to 1TB PCIe® drive, or add a second drive via the open M.2 SSD slot for a multi-terabyte collection.

MORE MULTITASKING
The dual-channel DDR5 4800MHz memory keeps things fast and smooth, from everyday multitasking to heavy multimedia rendering. High-performance RAM lets you switch between gaming, streaming, and web-browsing seamlessly, so you can stay focused on the action without slowdown.

THE ULTIMATE PLAY
Cutting-edge GPUs offer reliable frame rates for popular games. This machine features a GeForce RTX™ 3070 Laptop GPU. Built on the NVIDIA Ampere architecture, these GPUs combine new streaming multiprocessors with enhanced RT Cores and Tensor Cores to enable the most realistic ray-traced graphics and advanced AI features. Experience dependably smooth performance for esports, AAA games, and everything in between.

BOOST PERFORMANCE WITH AI
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.

MORE IMMERSIVE EXPERIENCES
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators – and runs fast thanks to 2nd gen RT Cores.

A COMPETITIVE ADVANTAGE
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.

MUX SWITCH
Modern gaming laptops use powerful, dedicated graphics chips for high performance—but most route those frames through the CPU's integrated graphics before reaching the display. This offers better battery life, but prevents your GPU from giving its absolute best performance. So we're bringing a MUX switch to all 2022 TUF laptops. For competitive games, you can switch to a direct GPU mode that reduces latency and boosts performance by 5%~10%* on average.
*Tested on a 2021 ROG Zephyrus S17 with Intel Core i7-11800H and NVIDIA RTX 3080 in dGPU mode.

READY FOR ANYTHING
Comprehensive cooling sustains long-term system reliability and extends the lifespan of the TUF Dash F15. New 84-blade Arc Flow Fans™ use varying thickness to reduce air collision and an anti-resonance design designed for high airflow. Anti-dust tunnels eject air from up to four fan outlets, maintaining peak operation for longer—and without extra fan noise, allowing you to fully immerse yourself in another world.

ARC FLOW FANS
Slim chassis leave little room for cooling, so we enhance every aspect of the Arc Flow Fans ™ to maximize airflow. The intakes are carefully shaped and positioned to draw in more air. Once the air is inside, it’s blasted toward the heatsinks by 84 blades that are 133% thinner than conventional designs, yet strong enough to spin at high RPMs. These powerful fans amplify airflow up to 13% to keep your system cool.

ACCELERATE VICTORY
Game at pro speed with a lightning fast IPS-level panel up to QHD 165Hz/3ms with 100% DCI-P3 coverage, or the FHD/300Hz display with 100% sRGB. With Adaptive-Sync, the display’s refresh rate synchronizes with the GPU’s frame rate to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and immersive gameplay.

ENDURING POWER
Game, stream, and code anywhere. Ultrafast Thunderbolt™ 4 lets you connect conveniently on the fly to the latest devices, like powerful external GPUs or docking stations. Type-C charging lets you top off your battery from portable power packs, so you can stop scrambling for a socket when your battery gets low. Unplug and unwind with a 76Wh battery, and fast charging that gets you to 50% in only 30 minutes.
*Fast Charging Technology is tested while the device is powered off with the default adapter included with the device. Charging time may vary +/- 10% due to System tolerance.

HEAR IT ALL
Two speakers powered by Dolby Atmos ensure a high-fidelity soundstage. Hi-Res Audio delivers music the way the artist intended over headphones. Two-way AI Noise Cancelation keeps incoming and outgoing communications clear of background noise, letting you focus on the action.
*2022 TUF Models support TRRS mic/headphone headsets and TRS headphones. If you have a standalone microphone that uses a TRS connector (with only two lines on the plug), you will need a TRS to TRRS adapter.

TWO-WAY AI NOISE CANCELATION
Advanced Two-Way AI Noise Cancelation works with any input device and also with downstream connections, letting you remove noise from both your own mic input and from incoming feeds. It also runs on the CPU, freeing up the GPU to maximize gaming performance. Noise-canceling settings can even be customized per program, filtering specific apps like voice chat without affecting game audio you want to remain untouched.

PRECISION STRIKES
The keyboard’s desktop-style layout features spaces between function keys for intuitive identification and hot keys to keep vital commands within easy reach. A travel distance of 1.7mm allows for effortless keystrokes with the potential to increase your input speed.

ULTRAFAST & RELIABLE NETWORKING
Fast and reliable WiFi 6 (802.11ax) ensures that you’ll be able to get online and be productive wherever compatible connections are available, or you can wire up directly with gigabit Ethernet on-board.
WIFI 6
*Unless otherwise stated, claimed WiFi speeds are based on theoretical performance. Actual performance may vary in real-world situations.

THE ULTIMATE COMMAND CENTER
Armoury Crate software unifies system and lighting controls under a single, easy-to-use utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other options when you launch your favorite apps and games. With Armoury Crate, you take complete control of your experience.

GEAR UP AND GAME
Synchronize your look with TUF Gaming accessories all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect companion for your laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.
*All bundled peripherals are subject to change without notice. Please check with local vendors for exact offers.

DISCOVER YOUR NEXT FAVORITE GAME
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there’s always something new to play.
*Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepass and www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (sold separately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems. **The EA logo and Battlefield are trademarks of Electronic Arts Inc. © FIFA is a copyright and/or trademark of FIFA. All rights reserved. Manufactured under license by Electronic Arts Inc. STAR WARS © & TM 2019 Lucasfilm Ltd. All rights reserved.

Short summary description ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Dash F15 FX517ZE-HN050W-BE, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

ASUS TUF Dash F15 FX517ZE-HN050W-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12650H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Home. Product colour: Black

Design
Colour name
Off Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12650H
Processor cores
10
Processor cache
24 MB
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
76 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
354 mm
Depth
251 mm
Height (front)
1.99 cm
Height (rear)
2.07 cm
Weight *
2 kg
Logistics data
Harmonized System (HS) code
84713000
Disclaimer ASUS TUF Dash F15 FX517ZE-HN050W-BE Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
Disclaimer

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.

*The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.

Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution.

Web Browsing:Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.

*Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.

*Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.