location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA707RE-HX030W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR08X1-M001Y0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081590590
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR08X1-M001Y0 user manual (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 6800H (20MB Cache, 3.2GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey :
The long product name of ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 6800H (20MB Cache, 3.2GHz), 16GB DDR5-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, AMD Radeon 680M, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
The official description of ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mechanized endurance. Battlefield brilliance.

HIGH-POWER
AMD Ryzen™ 7 processor, GeForce RTX™ 30 Series Laptop GPU with up to 140W max TGP, and MUX Switch

MAXIMUM COOLING
84-blade Arc Flow Fans™ with up to 4 exhaust vents and 5 heatpipes

STEALTH CAPABILITY
4.5% smaller chassis, with a robust keyboard and 26% larger touchpad

STELLAR VISUALS
FHD 144Hz with Adaptive-Sync and an 83% screen-to-body ratio

PRODUCTIVITY ON THE GO
USB 3.2 Type-C support, DDR5-4800MHz RAM, and a 90Wh battery

RUGGED AND REFINED
Meets MIL-STD-810H standards for resistance to shock, vibration, and other environmental extremes

BRAND NEW DESIGN
The TUF Gaming chassis has been redesigned for 2022, and is 4.5% smaller than last year’s models. The TUF logo has been reimagined as well, with both embossed and laser-sculpted versions. Despite this size reduction, the brand new 2022 TUF Gaming A17 still houses a large touchpad with anime-inspired accents and four-way indicators.

SUBTLE DETAILING
Embossed or laser-sculpted, let the world know that you’re TUF enough.

NO WASTED SPACE
The new chassis design is 4.5% smaller than the previous generation, without sacrificing the full-sized keyboard.

STATUS REPORT
Four-way indicators built into the keyboard deck allow at a glance monitoring of key system information.

TITANIC TOUCHPAD
A 26% larger touchpad also sports a bit of anime-inspired flare.

READY FOR ANYTHING
Jump right into the action with the TUF Gaming A17. Running Windows 11 out of the box with an AMD Ryzen™ 7 6800H CPU and up to 16GB of blisteringly fast 4800MHz DDR5 RAM, your streaming and multitasking are handled with ease. Leverage the full gaming performance of the GeForce RTX™ 3070 Laptop GPU with a dedicated MUX Switch. When your game library gets full, an empty M.2 NVMe PCIe Gen 4x4 SSD slot makes upgrading storage capacity a breeze.

RIVETING GRAPHICS
Gameplay graphics are silky smooth with the latest GeForce RTX™ 3070 Laptop GPU, which reliably delivers high frame rates in plenty of modern games even at 1440p. With AI-powered technology like DLSS, supported titles will run at even higher FPS for ultra-fluid motion.

BOOST PERFORMANCE WITH AI
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.

MORE IMMERSIVE EXPERIENCES
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators – and runs fast thanks to 2nd gen RT Cores.

OPTIMIZED POWER AND PERFORMANCE
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.

GET MORE WITH MUX
Modern gaming laptops use powerful, dedicated graphics chips for high performance—but most route those frames through the CPU's integrated graphics before reaching the display. This offers better battery life, but prevents your GPU from giving its absolute best performance. So we're bringing a MUX switch to all 2022 TUF laptops. For competitive games, you can switch to a direct GPU mode that reduces latency and boosts performance by an average of 5-10%.

BLOW AWAY THE COMPETITION
High core count CPUs create more heat when at full load. The TUF Gaming A17 is equipped to handle its high-power CPU with a pair of 84-blade Arc Flow Fans™. Our new variable thickness design has the dual benefit of increasing pressure while reducing turbulence, improving cooling performance without extra noise. When paired with up to four exhaust vents and five dedicated heatpipes, the 2022 TUF Gaming A17 keeps its cool in even the most demanding games.

ARC FLOW FANS
Slim chassis leave little room for cooling, so we enhanced every aspect of the Arc Flow fans™. Each one features 84 blades that vary in thickness from base to tip to maximize airflow, and the blades are capped by a special aerodynamic wave pattern that minimizes turbulence and noise. Steady, evenly regulated airflow ensures greater reliability over time. The fans are made of a special liquid-crystal polymer that’s strong enough to spin at high RPMs even at ultrathin sizes, enabling our highest blade density and improving airflow by up to 13%.

NEVER MISS A MOMENT
Keep up with the pros thanks to a FHD 144Hz panel. With Adaptive-Sync, the display’s refresh rate synchronizes with the GPU’s output to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and lifelike gameplay. Packed into an impressive 80% screen-to-body frame, videos and games will be even more immersive without sacrificing portability

MILITARY GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A17 is more than capable of withstanding the accidental bumps and knocks of everyday life.

THE WORLD AT YOUR FINGERTIPS
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision. A 26% larger touchpad makes sure you’re always in control.

TAKE CHARGE
A 90Wh battery paired with the power-efficient AMD processor provide up to 12.5 hours of web browsing and up to 12 hours of video playback, with fast charging technology returning the machine to 50% charge in just 30 minutes.

HEAR IT ALL
Two speakers powered by Dolby Atmos ensure a high-fidelity soundstage. Hi-Res Audio delivers music the way the artist intended over headphones. Two-way AI Noise Cancelation keeps incoming and outgoing communications clear of background noise, letting you focus on the action.

SAFE PORT IN A STORM
No matter your setup, the TUF Gaming A17 will keep you connected. A dedicated HDMI 2.0b port is supplemented by a USB Type-C with DisplayPort support. Fast and reliable WiFi 6 (802.11ax) ensures that you’ll be able to get online and be productive wherever compatible connections are available, or you can wire up directly with gigabit Ethernet on-board.
*2022 TUF Models support TRRS mic/headphone headsets and TRS headphones. If you have a standalone microphone that uses a TRS connector (with only two lines on the plug), you will need a TRS to TRRS adapter.

THE ULTIMATE COMMAND CENTER
Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.

XBOX GAME PASS ULTIMATE
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there’s always something new to play.

* Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepassand www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (soldseparately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems.
* The EA logo and Battlefield are trademarks of Electronic Arts Inc. © FIFA is a copyright and/or trademark of FIFA. All rightsreserved. Manufactured under license by Electronic Arts Inc. STAR WARS © & TM 2019 LucasfilmLtd. All rights reserved.

BUNDLE UP
The TUF Gaming A17 is bundled with matching accessories, all built with durability in mind. The TUF backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 V2 mouse is the perfect match for the A17 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.

*All bundled peripherals are subject to change without notice. Please check with local vendors for exact offers.

Short summary description ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
This short summary of the ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming A17 FA707RE-HX030W, AMD Ryzen™ 7, 3.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
This is an auto-generated long summary of ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey based on the first three specs of the first five spec groups.

ASUS TUF Gaming A17 FA707RE-HX030W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800H, Processor frequency: 3.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Design
Colour name
Mecha Gray
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
6800H
Processor cores
8
Processor boost frequency
4.7 GHz
Processor frequency *
3.2 GHz
Processor cache
20 MB
Processor cache type
L2 & L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 680M
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
394 mm
Depth
264 mm
Height (front)
2.29 cm
Height (rear)
2.59 cm
Weight *
2.6 kg
Disclaimer ASUS TUF Gaming A17 FA707RE-HX030W AMD Ryzen™ 7 6800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
Disclaimer

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.

*The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.

Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution.

Web Browsing:Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.

*Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.

*Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.