location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix G17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G713RW-KH069W-BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR08H4-M006U0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081566618
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 12:13:23
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR08H4-M006U0 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 9 6900HX (20MB Cache, 3.3GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3070 Ti (8GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey :
The long product name of ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 9 6900HX (20MB Cache, 3.3GHz), 16GB DDR5-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3070 Ti (8GB GDDR6), LAN, WLAN, Windows 11 Home 64-bit
More>>>
ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:
The official description of ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ESPORTS DOMINATION
The latest AMD Ryzen™ 9 6900HX CPU paired with up to a NVIDIA® 3080 Ti Laptop GPU with 150W max TGP and MUX Switch form the backbone of the brand new 2022 Strix G. Cutting-edge DDR5 memory keeps your CPU fed with information at all times, ensuring a responsive experience. PCIe® 4.0 SSD support means that you’ll never need to wait for file transfers or game loading screens again.

RYZEN TO THE CHALLENGE
Leverage the power of Ryzen™ with the AMD Ryzen™ 9 6900HX CPU. This flagship processor has incredible single-threaded performance, critical for a smooth gaming experience. When you need to stream or record your gameplay, the 8 cores and 16 threads can also flex their multi-threaded muscle without breaking a sweat. No matter how you intend to play, the AMD Ryzen™ 9 6900HX CPU is there to support you.

THE NEXT GENERATION
DDR5 is here. The next generation of memory technology writes data 50% faster than DDR4, with the Strix G sporting 4800MHz of DDR5 RAM—speeds that put most DDR4 laptops to shame. More bandwidth and higher frequencies ensure that your CPU will never be waiting for data.

ELIMINATE LOADING TIMES
No one likes to wait for loading screens. With PCIe® 4.0, you’ll get into the game faster than ever before. Whether you’re loading a new mission, installing the latest game to your library, or working with large projects and file transfers, PCIe® 4.0 has more than enough bandwidth to keep your machine running snappy.

GET MORE WITH MUX

Top-tier components require power, especially when it comes to cutting-edge GPUs. This year we are bumping up the G's max TGP by 20W, to a total of 150W for the NVIDIA® GeForce RTX™ 3080 Ti Laptop GPU. Higher power limits unlock even more performance from these graphics cards, ensuring you have the absolute best gaming experience.

Modern gaming laptops route frames from the GPU through the CPU's integrated graphics before reaching the display. This offers better battery life, but prevents your GPU from giving its absolute best performance. So we're bringing a MUX Switch to all 2022 ROG laptops. For competitive games, you can switch to a direct GPU mode that reduces latency and boosts performance by an average of 15%.
*Performance increase may vary by game

GEFORCE RTX™
THE ULTIMATE PLAY


BOOST PERFORMANCE WITH AI
NVIDIA DLSS massively increases performance, without sacrificing quality, by using cutting-edge AI.

MORE IMMERSIVE EXPERIENCES
Ray Tracing enables the most realistic and immersive graphics, which runs fast thanks to 2nd gen RT Cores.

A COMPETITIVE ADVANTAGE
NVIDIA Reflex technologies minimize system latency which improves aim precision and reaction time.

ROG INTELLIGENT COOLING
Top-tier gaming components generate heat, which can impact performance and noise levels. The Strix G utilizes ROG Intelligent Cooling™ to keep thermals under control. Liquid Metal on the CPU begins the process, lowering temperatures by up to 16 degrees Celsius compared to traditional thermal pastes. 4 fan outlets make sure that the laptop can rid itself of excess heat as efficiently as possible. Software profiles customize the experience, with Silent mode keeping noise levels quiet in lighter tasks, and Performance mode unlocking the power of your laptop by increasing both graphics power limits and fan speeds. No matter what you’re doing, you can choose the ideal balance between power and acoustics.

KEEP YOUR CPU COOL WITH LIQUID METAL
Cooling is one of the greatest challenges facing gaming laptops, and ROG is constantly pushing the envelope. This drive led to Liquid Metal, which is extremely effective at transferring thermal energy. Lower temperatures help processors sustain higher clock speeds for longer and prevent fans from ramping up and making noise.
*Temperature improvements compared to the traditional thermal compound, as tested internally by ASUS. Thermal conductivity compared to industry standard.

UPGRADED ARC FLOW FANS™ MOVE MORE AIR WITH LESS NOISE
Updated Arc Flow Fans™ feature 84 curved blades specially shaped to maximize airflow with minimal noise. Variable thickness blades reduce turbulence as the fan accelerates air with centrifugal force, giving you a quieter overall experience.
*Airflow improvements compared to the 71-blade ROG fan design, as tested internally by ASUS.

A SPLASH OF COLOR
Add a little color to your life. For a more reserved look, Eclipse Gray keeps your laptop’s true potential under wraps, while bold Volt Green and Electro Punk make sure you stand out in the crowd.

COMPETITION HERTZ
The 17” Strix G increases both the panel size and refresh rates with up to FHD 360Hz, or QHD 240Hz option. For gamers that need the absolute fastest panels available today, Full HD 360Hz is the cream of the crop. If you prefer graphical immersion, consider QHD a sweet spot between resolution and refresh rate. Select models have a 3ms response time and support Dolby Vision HDR for exceptional contrast and picture quality.

CRYSTAL CLEAR COMMUNICATION
Smart Amp speakers paired with Dolby Atmos enhance spatial immersion with more nuanced, layered sound effects that you can optimize with specially-tuned preset modes for movies and games. Hi-Res audio ensures the highest fidelity sound when listening over headphones. AI Noise Cancelation technology filters both incoming and outgoing audio, ensuring your communications are crystal clear even when there is background noise in the mix. Never miss a callout again.

STRIKE WITH PRECISION
Overstroke technology offers sublime work and play on the Strix G, reducing key actuation and improving responsiveness. Built with gamers in mind, it features spaced function keys for intuitive identification and dedicated hotkeys for quick access to essential commands. Large arrow keys allow for more accurate control in the heat of battle. An ample touchpad means easier tracking across all of your applications. Per-key RGB lighting lets you choose from millions of colors on every key for endless customization.

STAY IN CHARGE
When you need to take your game on the go, unplug and do more with a high capacity 90Wh battery. Relax far from outlets with up to 12 hours of video playback. The Strix G supports fast charging that can take your machine from 0 to 50% in just 30 minutes. Or charge on-the-go with USB Type-C, juicing up from the battery pack of your choice.

LAG-FREE GAMING
Game at gigabit speeds where compatible networks are available with Wi-Fi 6E (802.11ax). The latest generation of Wi-Fi boosts peak interface bandwidth, increases efficiency and reliability on crowded networks, and offers lower latency for less lag in-game. Even when competing with multiple other devices, enjoy a smooth connection without wires.

COMPREHENSIVE CONNECTIVITY
Power up your setup with a versatile selection of I/O ports. Hook up next-gen devices to the USB 3.2 Type-C port with DisplayPort™ 1.4 and USB Power Delivery. Two Type-A USB 3.2 Gen 1 ports are ready for your favorite gaming gear, and a 2.5G LAN port ensures a rock solid network connection. Key ports are strategically positioned at the back to keep cables away from your mousing hand.

ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

Xbox Game Pass Ultimate
Discover your next favorite game

Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there’s always something new to play.

*Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepass and www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (sold separately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems.
**The EA logo and Battlefield are trademarks of Electronic Arts Inc. © FIFA is a copyright and/or trademark of FIFA. All rights reserved. Manufactured under license by Electronic Arts Inc. STAR WARS © & TM 2019 Lucasfilm Ltd. All rights reserved.

GEAR UP AND GAME
Upgrade your Strix G17 in Volt Green & Eclipse Gray with a stealthy bundle. Travel with confidence with the ROG backpack and ROG Impact mouse. The kit also comes with the GC21 camera for video chats and our low profile 100W adapter for ultimate portability and minimal weight.

Short summary description ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:
This short summary of the ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix G17 G713RW-KH069W-BE, AMD Ryzen™ 9, 3.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:
This is an auto-generated long summary of ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey based on the first three specs of the first five spec groups.

ASUS ROG Strix G17 G713RW-KH069W-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Design
Colour name
Eclipse Gray
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
360 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
6900HX
Processor cores
8
Processor boost frequency
4.9 GHz
Processor frequency *
3.3 GHz
Processor cache
20 MB
Processor cache type
L2 & L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3070 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 680M
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Built-in microphone
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100, 2500 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
280 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
14 A
AC adapter output voltage
20 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
395 mm
Depth
282 mm
Height (front)
2.34 cm
Height (rear)
2.83 cm
Weight *
2.9 kg
Logistics data
Harmonized System (HS) code
84713000
Disclaimer ASUS ROG Strix G17 G713RW-KH069W-BE AMD Ryzen™ 9 6900HX Laptop 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:
Disclaimer

*¹The Windows 11 upgrade will be delivered to qualifying devices late 2021 into 2022. Timing will vary by device. Certain features require specific hardware (see aka.ms/windows11-spec). ¹The Windows 11 upgrade will be delivered to qualifying devices late 2021 into 2022. Timing will vary by device. Certain features require specific hardware (see aka.ms/windows11-spec).
The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.
Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution
Web Browsing: Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.
Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.
Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.