location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix G15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G513QY-HF002
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR06X4-M00120
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081225096 show
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2021 16:32:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black :
  • - No OS
  • - AMD Ryzen 9 5900HX (16MB Cache, 3.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon RX 6800M (12GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black :
The short editorial description of ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black

AMD Ryzen 9 5900HX (16MB Cache, 3.3GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, AMD Radeon RX 6800M (12GB GDDR6), LAN, WLAN, No OS
More>>>
ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black:
The official marketing text of ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer

ROG STRIX
Focused firepower streamlines and elevates the core Windows 10 Pro gaming experience in the ROG Strix G15/17. With up to a powerful AMD Ryzen™ 9 5900HX CPU and GeForce RTX™ 3070 GPU, everything from gaming to multitasking is fast and fluid. Go full-throttle on esports speed with a competition-grade display up to 300Hz/3ms, or immerse in rich detail on a WQHD 165Hz/3ms panel. Adaptive-Sync makes gameplay ultrasmooth, while advanced thermal upgrades help you stay cool under pressure. No matter what your game is, you can achieve your perfect play.

ATHLETIC APPEAL
Sporty aesthetics in three distinct colors take your look to the next-level. Stealthy Original Black, cool Eclipse Gray, and bright Electro Punk personas show off your gaming style. Play anywhere on a chassis that’s up to 7% smaller and more portable than previous generations. Subtle cut-outs and icons adorn the exterior and even add intrigue to the bottom of the laptop, setting the system apart at any angle. Illuminate your environment with Aura Sync accents that shine from the metallic ROG logo, across the backlit keyboard, to the wraparound light bar.

Light ‘em up
Illuminate your life in RGB. A redesigned light bar increases the density of LEDs to create a more refined underglow beneath the chassis. Personalize your Aura Sync settings to set the ideal gaming mood across an entire ecosystem of compatible devices.

Sporting good looks
From its aluminum-capped lid to its textured base, this laptop blends everyday durability with athletic style. The metal top resists knocks and bumps while also enabling slimmer bezels. The plastic palm rest stays cooler to the touch for more comfortable marathon gaming sessions. And the crosshatched grip along the bottom stays planted while playing and makes the chassis easier to grab on the go.

Smaller size
The new Strix series packs serious gaming power into a more portable chassis. For 15” models, the footprint is 7% smaller than the previous generation, while 17” versions are 5% smaller. The trim and streamlined chassis makes it easier than ever to jump in-game anywhere. It also enables an 85% screen-to-body ratio with superslim bezels that make gameplay more immersive.

Bigger touchpad
Improve everyday comfort and usability with an active touchpad area that’s 85% larger than previous generations. More space means greater precision along with more comfortable hand movements and gestures while you’re navigating. The glass pad is coated in a matte finish that adds strength with a silky smooth feel.

GAMING GREATNESS
The latest processors team up to take down gaming, multitasking, and more. NVIDIA graphics up to a GeForce RTX™ 3070 GPU deliver smooth frame rates, while up to an overclockable AMD Ryzen™ 9 5900HX CPU powers through heavy lifting. Armed with up to 32GB of high-performance DDR4-3200 RAM, you can game, stream, and switch gears seamlessly. Up to 1TB of NVMe SSD storage accelerates load times for games and apps, and a second M.2 slot lets you add another drive to expand your collection.

PRECISION SPEED
Choose between high-refresh displays to customize your gaming experience. Go for esports excellence with up to a 300Hz/3ms gaming panel that offers tournament-level speed. Marvel at detail-rich visuals with a 165Hz WQHD display that deftly balances refresh rate and resolution. Both panels deepen immersion with Adaptive-Sync technology that eliminates screen tearing and minimizes stuttering. Super-narrow bezels frame your view, minimizing distractions to keep you locked in the scene.

CUTTING-EDGE COOLING BOOSTS PERFORMANCE
Keep a low profile with quieter, more effective cooling. Liquid metal thermal compound pulls more heat away from the CPU. Arc Flow fans spin 84 blades each with a new design that pushes more air with less turbulence. Air flows through up to 4 heatsinks and fan outlets to rapidly expel heat. These and other improvements allow ROG Boost to overclock the GPU in Turbo mode, and they open up extra thermal headroom to pursue even higher GPU clocks and also overclock the CPU.

IMMERSE IN CRYSTAL CLEAR SOUND
Twin Smart Amp* speakers fire sound directly at you to maximize clarity. Put on headphones to experience virtual 5.1.2-channel surround sound powered by Dolby Atmos, and be at the center of the action. Two-Way AI Noise-Cancelation removes unwanted noise from incoming and outgoing audio, making your team chat, streaming, and other communications crystal clear.

LIVE LONGER
Unplug and do more on the move with a high-capacity 90Wh battery. Extend your battery life away from wall sockets with Type-C charging from compatible power packs. For everyday activities like web browsing and streaming video, you can work off a smaller USB-C adapter up to 100W and travel even lighter with a single charger for your laptop and phone.

STRIKE WITH PRECISION
Precision and instinct define the desktop-inspired keyboard. Five dedicated hotkeys put frequently used controls within reach, so you can make quick adjustments while staying in the flow of the action. Bigger, isolated arrows, and well-spaced function keys let you navigate more intuitively and accurately. Highlight crucial commands with per-key RGB lighting. Punch in your inputs worry-free with durable key switches built to withstand over 20 million presses.

AURA SYNC LETS YOUR PERSONALITY SHINE
Dim the lights and let Aura Sync take center stage. Illumination across the keyboard filters up through clear edges around the keys, and optional per-key RGB lets you highlight critical commands for quick navigation. Customizable colors extend into the light bar wrapped around three edges of the chassis, highlighting your setup with underglow. Add your favorite Aura Sync devices to make a matching environment all your own. Set the mood for immersive play. Link effects to in-game events. Show your true colors with a personalized experience.

RELIABLE WI-FI 6 NETWORKING
Game at gigabit speeds where compatible connections are available with Wi-Fi 6 (802.11ax). It boosts peak interface bandwidth , increases efficiency and reliability on crowded networks, and offers lower latency for less lag in-game. ROG RangeBoost enhances reception by evaluating the signal strength of four internal antennas and then picking the best pair to use for your location, minimizing dead spots and increasing range by up to 30%.

COMPREHENSIVE CONNECTIVITY
Power up your setup with a versatile selection of I/O ports. Hook up next-gen devices at Gen 2 speeds via the USB 3.2 Type-C™ with DisplayPort™ 1.4 and USB Power Delivery. Three Type-A USB 3.2 Gen 1 ports are ready for your favorite gaming gear, while HDMI 2.0b lets you connect a 4K monitor or TV at up to 60Hz. The key ports are strategically positioned at the back to keep cables out of your space.

ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

GEAR UP AND GAME
Upgrade your Strix G15 experience with two bundle options. The Electro Punk set coordinates looks across matching components, including the ROG Strix Go Core Electro Punk headset, ROG Strix Impact II Electro Punk gaming mouse, ROG Sheath Electro Punk mouse pad, and bold ROG Electro Punk backpack. For stealthier style, you can also bundle our Impact gaming mouse and black ROG backpack. All bundles feature an ROG GC21 external camera that captures Full HD footage at 60 FPS, plus a Type-C charger with 100W USB Power Delivery.

Short summary description ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black:
This short summary of the ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix G15 G513QY-HF002, AMD Ryzen™ 9, 3.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1000 GB

Long summary description ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of ASUS ROG Strix G15 G513QY-HF002 Notebook 39.6 cm (15.6") Full HD AMD Ryzen™ 9 16 GB DDR4-SDRAM 1000 GB SSD AMD Radeon RX 6800M Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

ASUS ROG Strix G15 G513QY-HF002. Product type: Notebook, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: AMD Radeon RX 6800M. Product colour: Black

Design
Colour name
Original Black
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Model year
2021
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
300 Hz
Processor
Processor manufacturer *
AMD
Processor model *
5900HX
Processor frequency *
3.3 GHz
Processor boost frequency
4.6 GHz
Processor family *
AMD Ryzen™ 9
Processor cores
8
Processor cache
16 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1000 GB
Storage media *
SSD
Total SSDs capacity
1000 GB
Number of SSDs installed
1
SSD capacity
1000 GB
SSD interface
NVMe,PCI Express 3.0
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon RX 6800M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Graphics
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Audio
Number of built-in speakers
2
Speaker power
4 W
Built-in microphone
Yes
Network
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a,802.11b,802.11g,Wi-Fi 4 (802.11n),Wi-Fi 5 (802.11ac),Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity (Watt-hours) *
90 Wh
Power
AC adapter power
280 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
14 A
AC adapter output voltage
20 V
Security
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
354 mm
Height (front)
2.26 cm
Height (rear)
2.72 cm
Weight *
2.5 kg