location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA506IC-HN043W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0667-M007A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081547976
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR0667-M007A0 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 4800H (8MB Cache, 2.9GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The long product name of ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 4800H (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official description of ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OUTLAST THE COMPETITION
Geared for serious gaming and rocking a slick new style, TUF Gaming A15 is a feature-packed Windows 10 Pro gaming laptop with the power to carry you to victory. The new GeForce RTX™ 3070 GPU delivers fluid gameplay on up to a 240Hz display with 100% sRGB, while the potent AMD Ryzen™ 7 CPU is bolstered by improved cooling that amps CPU performance and keeps acoustics stealthy. A long-lasting 90Wh battery coupled with TUF’s military-grade durability keeps you on your best game anywhere.

DESIGN
STUN WITH STYLE

Personalize your experience with sleek Eclipse Gray or bold Graphite Black color options. A textured honeycomb design on the base adds grip and echoes the hexagon reinforcements around the chassis. Hairline brush strokes accent the palm area, adding a subtle texture that looks professional and clean.

Honeycomb Grip
Textured honeycomb grip coats the bottom of the chassis. Strategic cuts double as cooling vents.

Smart and Striking
Bold Graphite Black and sleek Eclipse Gray tints show off your personality.

Brushed Metal Finish
Contrasting hairline brushstrokes across the chassis are clean-cut and sleek.

PERFORMANCE
TAKE ON ANY CHALLENGE

Always ready for action, the TUF Gaming A15 excels at gaming, streaming, and everything in between. Up to an 8-core AMD Ryzen™ 7 CPU activates as many as 16 threads to fly through multitasking and more. Gameplay graphics are smooth with the latest GeForce RTX™ 3070 GPU which reliably delivers high frame rates for a ton of modern games. A superfast NVMe PCIe® SSD up to 1TB speeds up load times, while an open SSD slot makes it easy to add terabytes more space for all your games.

VISUALS
SPEED TO VICTORY

Game at pro-speed with a fast, 100% sRGB IPS-level panel up to 240Hz. With Adaptive-Sync, the display’s refresh rate synchronizes with the GPU’s frame rate to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and immersive gameplay. Level up your multitasking abilities by connecting a second monitor via the USB 3.2 Gen 2 Type-C™, which is G-SYNC® enabled and supports DisplayPort™ 1.4. Play 4K Ultra HD movies, videos, and games on big-screen TVs with HDMI 2.0b.

*Requires dual-channel to support 4K monitor with HDMI 2.0b. Please check with local vendors for qualifying configurations.

AUDIO
CRYSTAL CLEAR AUDIO

Two speakers with four cut-outs are loud and powerful, enabling deeper audio immersion. DTS:X™ Ultra delivers high-fidelity audio for clear, precise sound. Virtual 7.1-channel surround sound enhances spatial awareness in-game to help you get the drop on enemies. Up to 8 preset modes for music, movies, and gaming genres optimize your experience further, on top of the built-in equalizer that lets you fine-tune your settings at will.

TWO-WAY AI NOISE CANCELATION
Advanced Two-Way AI Noise Cancelation works for both upstream and downstream connections, letting you remove noise from your mic input and incoming feeds. Audio settings can even be customized on a per-app basis, filtering specific apps like voice chat so you can have crystal clear in-game communications without touching game audio. Our noise-canceling technology runs on the CPU, freeing up the GPU to maximize gaming performance.

THERMAL
LASTING COOL

Comprehensive cooling sustains long-term system reliability and extends the lifespan of your machine. Four heatpipes and three heatsinks draw heat away from your hardware and dissipates it quickly, keeping component temperatures at optimum levels. A Self-cleaning Cooling 2.0 design ensures that your cooling system stays debris-free for full functionality for the long haul. Tuned operating modes balance clock speeds and acoustics for the task at hand, customizable to your needs.

PORTABILITY
LIVE LONG AND TRAVEL FAR

No matter where life takes you, keep a reliable ally at your side. Lightweight, portable, and long-lasting, this laptop lets you stay connected to the world, untethered from the wall. Its power-efficient Ryzen™ processor and formidable 90Wh battery combine to offer up to 14.5 hours of video playback, so you can watch more on the move. Fast and reliable Wi-Fi 6 (802.11ax) ensures that you’ll be able to connect to the web and be productive wherever compatible connections are available.

*Battery life may vary based on system configuration. Fast Charging Technology is tested while the device is powered off with the default adapter included with the device.
Charging time may vary +/- 10% due to system tolerance.

DURABILITY
MILITARY-GRADE TOUGHNESS

In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A15 is more than capable of withstanding the accidental bumps and knocks of everyday life.

KEYBOARD
OPTIMIZED FOR GAMING

Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.

UPGRADEABILITY
UPGRADING MADE EASY

Upgrading your RAM and SSD is simplified with an easy-upgrade design that gives you fast access to memory slots and storage bays. With a standard screwdriver, you can easily remove the screws at the bottom of the chassis to make your desired modifications. A special pop-open screw raises one corner of the bottom panel, making it easier to separate. Quickly upgrade or replace your RAM, or increase your superfast SSD capacity by adding a second PCIe® drive.

INPUT/OUTPUT
COMPREHENSIVE CONNECTIVITY

Lots of I/O ports let you connect your favorite devices and start working anywhere. Two USB 3.2 Type-A ports allow for speedy data transfers, with an additional USB 3.2 Type-A port that makes three total inputs for preferred peripherals. Bluetooth also lets you also pair mice, headphones, and other compatible devices for a cleaner, wire-free working space. Use the USB 3.2 Gen 2 Type-C™ with DisplayPort™ 1.4 to hook up a superfast G-SYNC™ display for silky smooth gaming. Hop online with 802.11AX (2x2) Wi-Fi for fast and reliable connectivity wherever Wi-Fi is available.

EXCLUSIVE SOFTWARE
UNIFIED SYSTEM TUNING AND PERSONALIZATION

Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.

XBOX GAME PASS
Unlimited access to over 100 high-quality PC games on Windows 10. One month subscription to Game Pass that's included with the purchase of your device. With games added all the time, you'll always have something new to play.

*Active subscription required; continues until cancelled; game catalog varies over time. Requires Windows 10 and an app to play PC games; see details at xbox.com/pcgamesplan. See xbox.com/game-pass.

BUNDLES
GEAR UP AND GAME

The TUF Gaming A15 is bundled with matching accessories that are all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect foil for the A15 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.

*All bundled peripherals are subject to change without notice.
Please check with local vendors for exact offers.
Click here to learn more about TUF Gaming M5.

Short summary description ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming A15 FA506IC-HN043W, AMD Ryzen™ 7, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

ASUS TUF Gaming A15 FA506IC-HN043W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Design
Colour name
Graphite Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
NTSC
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
4800H
Processor cores
8
Processor boost frequency
4.2 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Number of built-in speakers
2
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
359 mm
Depth
256 mm
Height (front)
2.28 cm
Height (rear)
2.45 cm
Weight *
2.3 kg
Disclaimer ASUS TUF Gaming A15 FA506IC-HN043W AMD Ryzen™ 7 4800H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
Disclaimer

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.

*The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.

Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution.

Web Browsing:Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.

*Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.

*Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.