location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Dash
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX516PE-HN023W-BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0641-M05210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081548676
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 13:55:00
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR0641-M05210 user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-11370H (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey :
The long product name of ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-11370H (12MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), LAN, WLAN, Windows 11 Home 64-bit
More>>>
ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
The official description of ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ULTRATHIN FOR THE WIN
Be bold. Do more on the move. The all-new TUF Dash F15 puts powerful Windows 10 Pro gaming in a super slim chassis. Up to the latest 11th Gen Intel® Core™ i7-11375H CPU and GeForce RTX™ 3070 GPU make gaming smooth on up to a blazing fast 240Hz display. Even at 19.9mm thin, this TUF chassis meets rigorous MIL-STD durability standards, resisting everyday knocks and bumps. Up to 16.6 hours of battery lets you multitask more in a laptop light enough to carry into action anywhere.

DESIGN
Dash into action

Clean lines define the look and feel of the new TUF Dash F15. The simple typography stands tall against bold backgrounds in Moonlight White or Eclipse Gray. Even the chassis evokes the linear lettering, closing down to a streamlined 19.9mm thin. Super-narrow bezels continue the theme, maximizing screen space with minimal distraction. The dashing looks don’t compromise a classic TUF core that meets military-grade MIL-STD standards.

Performance
Game on

Always ready for action, the Dash F15 darts with ease between gaming, streaming, and more. Up to an 11th Gen Intel® Core™ i7-11375H CPU powers through everyday work and play. Graphics are fast and fluid with up to a leading-edge GeForce RTX™ 3070 GPU with Dynamic Boost 2.0 that reliably delivers high frame rates. As much as 32GB of DDR4-3200 RAM lets you switch gears between tasks seamlessly, while a superfast NVMe PCIe® SSD up to 1TB accelerates load times across all your apps and games.

DISPLAY
Accelerate victory

Game at pro speed with a lightning fast IPS-level panel up to 240Hz/3ms with 100% sRGB. With Adaptive-Sync, the display’s refresh rate synchronizes with the GPU’s frame rate to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and immersive gameplay.

Productivity
Enduring power

Game, stream, and code anywhere. Ultrafast Thunderbolt™ 4 lets you connect conveniently on the fly to the latest devices, like powerful external GPUs or docking stations. Type-C charging lets you top off your charge from portable power packs, so you can stop scrambling for a socket when your battery gets low. Unplug and unwind with up to 16.6 hours of battery life.
*Fast Charging Technology is tested while the device is powered off with the default adapter included with the device. Charging time may vary +/- 10% due to System tolerance.
*Performance may vary based on system configuration. Battery life tested with NVIDIA® GeForce RTX™ 3070 GPU, Intel® Core™ i7-11370H CPU and 60Hz display under silent mode.

AUDIO
Crystal clear audio

Two speakers with four cut-outs are loud and immersive, letting you enjoy the full depth of DTS:X™ Ultra high-fidelity audio. Voice communication is clearer than ever with Two-Way AI Noise Cancelation that removes unwanted sound from incoming and outgoing audio. Virtual 7.1-channel surround sound amplifies spatial awareness in-game, so you can get the drop on enemies. Optimized preset modes enhance your experience alongside an equalizer for deeper customization.

Two-Way AI Noise Cancelation
Advanced Two-Way AI Noise Cancelation works with any input device and also with downstream connections, letting you remove noise from both your own mic input and from incoming feeds. It also runs on the CPU, freeing up the GPU to maximize gaming performance. Noise-canceling settings can even be customized per program, filtering specific apps like voice chat without affecting game audio you want to remain untouched.

Cooling
Lasting cool

Comprehensive cooling sustains long-term system reliability and extends the lifespan of the Dash F15. Five heatpipes draw warmth away from the CPU, GPU, VRM and VRAM and dissipate it quickly through four heatsinks and fan outlets, keeping component temperatures at optimum levels. A self-cleaning design removes debris from the cooling system to ensure full functionality for the long haul. Two n-Blade fans made of resilient liquid-crystal polymer allow for thinner blades that hold their shape at higher speeds to maximize airflow.

Durability
MILITARY-GRADE TOUGHNESS

In order to earn the TUF Gaming name, laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the Dash F15 is more than capable of withstanding accidental bumps and knocks on the move.

Upgradability
Easy-upgrade design

An easy-upgrade design simplifies system memory and storage upgrades. Unscrewing the innovative pop-open screw pushes the bottom of the chassis away from the body. The hooks holding those edges together are smaller and stronger than before, with a looser fit that makes it easier to lift off the panel and get under the hood. The SO-DIMM and SSD slots are readily accessible beneath the bottom panel, making it easy to upgrade your system yourself.

Keyboard
Precision strikes

Our new quiet keyboard design keeps inputs under 30dB for more discretion on the go. The keyboard’s desktop-style layout features spaces between function keys for intuitive identification and hot keys to keep vital commands within easy reach. A travel distance of 1.7mm allows for effortless keystrokes with the potential to increase your input speed.

CONNECTIVITY
Comprehensive connectivity

Lots of I/O ports let you connect your favorite devices and stay productive anywhere. Three USB 3.2 Type-A ports are ready for a gaming mouse, gamepad, and more. HDMI 2.0b and DisplayPort 1.4 over Type-C can drive dual external displays to multitask more efficiently. Plug into a new level of power with the versatile Thunderbolt 4 port for cutting-edge gear. Whatever you need, the TUF Dash F15 has you covered.

SOFTWARE
Armoury Crate

Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.

Bundles
Gear up and game

Synchronize your look with TUF Gaming accessories all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect foil for your laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.

Short summary description ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
This short summary of the ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Dash F15 FX516PE-HN023W-BE, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
This is an auto-generated long summary of ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey based on the first three specs of the first five spec groups.

ASUS TUF Dash F15 FX516PE-HN023W-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Design
Colour name
Eclipse Gray
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11370H
Processor cores
4
Processor boost frequency
4.8 GHz
Processor cache
12 MB
Configurable TDP-up frequency
3.3 GHz
Configurable TDP-up
35 W
Configurable TDP-down
28 W
Configurable TDP-down frequency
3 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
76 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
360 mm
Depth
252 mm
Height
19.9 mm
Weight *
2 kg
Logistics data
Harmonized System (HS) code
84713000
Disclaimer ASUS TUF Dash F15 FX516PE-HN023W-BE Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
Disclaimer

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.
Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.
*The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.
Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution.
Web Browsing:Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.
*Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.
*Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.