location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G712LV-EV072T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR04A1-M01780
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017707183
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce RTX 2060 (6GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The long product name of ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, Windows 10 Home
More>>>
ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official description of ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

STYLE ON THE COMPETITION
The ROG Strix G15/17 embodies streamlined design, offering a formidable core experience for serious gaming and multitasking on Windows 10 Pro. Featuring up to the latest 10th Gen Intel® Core™ i7 CPU and a GeForce RTX™ 2070 SUPER GPU, it offers high-FPS power that takes full advantage of up to a blazing fast 240Hz/3ms display. Intelligent cooling innovations like liquid metal take performance to another level. Ultrafast Wi-Fi 6 connectivity and up to 2 SSDs running in RAID 0 accelerate work and play. Space for a third SSD means you can upgrade your storage to carry your complete games collection everywhere you go.

BE BOLD
Inspired by our collaboration with BMW Designworks Group, the Strix G slickly fuses effortless style with cutting-edge cooling you can see. The slick design comes in three distinct styles. Original Black wraps the Strix G in stealthy black, giving it a professional persona that blends in easily in any environment. Glacier Blue is effortlessly cool, bringing a light, sci-fi inspired energy to the lineup. The striking new Electro Punk option* adds a pop of bold color, and can be bundled with a matching set of gear that completes your whole look.
*Electro Punk color is only available for 15” configurations.

FAST, FLUID ACTION
Play at the speed of professional esports with an ultrafast 240Hz/3ms gaming panel. The blazing fast 240Hz refresh rate enables a true high-FPS experience that makes the flow of fast-paced gameplay look impeccably smooth. The 3ms grey-to-grey response time minimizes motion blur, giving you clearer and more precise visuals for fast-moving targets. Get an edge in combat where rapid response and environmental awareness are crucial to victory.
*Specifications vary by model.

ACCELERATE YOUR PLAY
Work and play with speed on a powerful machine equipped to deliver exhilarating experiences. The GeForce RTX™ 2070 SUPER GPU makes fast-paced gaming smooth, giving you a competitive advantage on the battlefield. A powerful 10th Gen Intel® Core CPU paired with up to 32GB of DDR4-3200 RAM cuts through any task. With 2 speedy M.2 NVMe SSDs in RAID 0, apps across your library load in at warp speed. Space for a third SSD makes it easy to add terabytes to your total storage to carry a massive media collection anywhere.
*DDR4-3200 RAM is limited to configurations equipped with an Intel® Core™ i7-10875H and up. CPU configuration may vary according to regions. Please check with local vendors for exact offers.

LIQUID METAL BOOSTS COOLING
ROG's Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience for each situation. The Strix G elevates performance with a premium liquid metal compound on the CPU, and augments its well-ventilated exterior with a self-cleaning thermal module that ejects dust to improve longevity. Dual n-Blade fans spin 83 blades to increase airflow, and ultra-thin fins expand the surface area for heat dissipation. ROG Armoury Crate software seamlessly switches between operating modes to optimize performance and acoustics for the task.

RELIABLE WI-FI 6 NETWORKING
Ultrafast Intel® Wi-Fi 6 with Gig+ (802.11ax) lets you game reliably at LAN speeds wherever compatible connections are available. Wi-Fi 6 (Gig+) enables a peak interface bandwidth up to 2.4Gbps*, with boosted network speed, efficiency, and reliability in crowded spaces. It also reduces latency, meaning less lag for network-sensitive activities like quick play matches on the go. ROG RangeBoost technology complements your Wi-Fi 6 by maximizing coverage. The unique RangeBoost algorithm evaluates the signal strength of four internal antennas and picks the best pair to use for your location, minimizing dead spots and increasing range by up to 30%.

OPTIMIZE FOR GAMING
Durability and precision define the desktop-inspired keyboard. Built with gamers in mind, it features spaced function keys for intuitive identification and dedicated hot keys for quick access to essential commands. Highlighted WASD keys* and 4-zone RGB lighting allow for easy visual navigation to crucial controls and shortcuts. With the toughness to last over 20 million keypresses, the Strix G can maintain its accuracy over a long lifespan of serious gaming.
*Specifications vary by model.

SHINE WITH AURA SYNC
Dim the lights and let Aura Sync take center stage. The Strix G’s keys feature translucent edges and transparent WASD caps to artfully accent the keyboard. They’re joined by an optional wraparound light bar that adds style to the outer rim of the chassis. Connect your favorite Aura Sync-compatible devices and coordinate colors and effects across your entire gaming environment. Access the full spectrum of colors and lighting modes via the Aura control panel, and let your personality shine.

COMPREHENSIVE CONNECTIVITY
Hook up your favorite peripherals and get in-game quickly. Enjoy blazing fast transfers at Gen 2 speeds via the USB 3.1 Type-C™ with DisplayPort™ 1.4, or connect an external display for superior multi-tasking. Three Type-A USB 3.1 Gen 1 ports are ready for all of your must-have gear, while HDMI 2.0b allows you to enjoy movies and games on a 4K monitor or TV at up to 60Hz. Integrated Gigabit Ethernet boasts lower networking latency for competitive multiplayer gaming, complementing the built-in Wi-Fi.
*G-SYNC™ is only supported via USB Type-C.

AMP UP YOUR AUDIO
The Strix G’s side-firing speakers put you in the thick of the action. Smart Amp technology monitors audio output and makes real-time adjustments to keep the speakers within thermal and excursion limits, preventing damage to the cones. The resulting sound has less noise distortion, higher dynamic range, more bass, and significantly higher potential output. Pump up the volume and hear every enemy movement, firefight, and environmental audio cue in the game.
*Configuration may vary for Smart Amp.

ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

GEAR UP AND GAME
Your Strix G experience can be upgraded with two bundle options. The special edition set lets you coordinate your Electro Punk pride with matching accessories, including an ROG Strix Go Core Electro Punk wired headset with detachable microphone and AI noise-cancelling technology, a precision ROG Strix Impact II Electro Punk gaming mouse, a special ROG Sheath Electro Punk mouse pad, and a pink-accented ROG Ranger Electro Punk backpack. Those who prefer stealth style can bundle up with a choice between our Aura Sync-compatible Gladius II or Impact gaming mice, and a durable black 15” ROG backpack.
*Bundle options may vary by region

Short summary description ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix G712LV-EV072T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG Strix G712LV-EV072T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Design
Colour name
Original Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10750H
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
Audio
Number of built-in speakers
2
Speaker power
4.2 W
Built-in microphone
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Performance
Virtual Reality (VR) ready
Yes
Repairability index
6.8
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201837
Battery
Number of battery cells
4
Battery capacity *
66 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
11.8 A
AC adapter output voltage
19.5 V
Security
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
399 mm
Depth
293 mm
Height (front)
2.2 cm
Height (rear)
2.6 cm
Weight *
2.85 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 03:34:29
Uk has collected 2 expert reviews for ASUS ROG Strix G712LV-EV072T Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)