location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA706IU-H7205T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR03K2-M03540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017706001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR03K2-M03540 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - AMD Ryzen 7 4800H (8MB Cache, 2.9GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 4800H (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, AMD Radeon Graphics, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home
More>>>
ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OUTLAST THE COMPETITION
Geared for serious gaming and real-world durability, the TUF Gaming A17 is a fully-loaded Windows 10 Pro gaming laptop that can carry you to victory. Powered by the latest AMD Ryzen™ 4000 Series CPU and GeForce® GTX 1660 Ti GPU, action-packed gameplay is fast, fluid, and fully saturates speedy IPS-level displays up to 120Hz. Even while boasting a smaller and more portable chassis than its predecessors, this gaming laptop also features a larger 90Wh battery for superior battery life. Efficient self-cleaning cooling combines with TUF's signature military-grade durability to make this battle-tested road warrior a reliable ally for gamers on the go.

FIREPOWER FOR ANY TASK
Armed with the strength to tackle any situation, the TUF Gaming A17 delivers dependable performance for gaming, streaming, and everything in between. Up to a nimble 8-core AMD Ryzen™ 4000 series CPU can activate as many as 16 threads to power through serious multitasking. Paired up with a GeForce® GTX 1660 Ti discrete GPU, it can pump out reliably high frame rates in a wide range of popular games. Accelerate load times across a massive collection with an up to 1TB NVMe PCIe® SSD and space for a second SSD.

LIVE LONG AND TRAVEL FAR
Despite boasting a chassis that's smaller and lighter than its predecessors, the A17 houses a bigger battery for longer life. Its power-efficient Ryzen™ processor and formidable 90Wh battery offer up to 11.6 hours of video playback. Lighter and longer-lasting, this machine can work and travel as freely as you do.

*Battery life may vary based on system configuration.

STEALTHY AND STRIKING
Two sleek looks give gamers greater freedom to show off their personal style. Choose between a stealthy and sleek Fortress Gray chassis or an eye-catching Bonfire Black design accented with a crimson stripe. The subtle honeycomb patterning around the base adds grip and echoes hexagon reinforcements around the chassis, while hairline brushstrokes across the palm rest keep it sleek and clean.

MILITARY-GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops designs must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A17 is more than capable of withstanding the accidental bumps and knocks of everyday life.

EXPAND YOUR SIGHTS
Featuring a speedy IPS-level panel up to 120Hz, the TUF Gaming A17 is perfect for fast-paced gaming. With adaptive sync, the display’s refresh rate synchronizes with the GPU’s frame rate to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and immersive gameplay. Connect an external monitor for master-level multitasking via USB 3.2 Gen 2 Type-C™ with G-SYNC® enabled DisplayPort™ 1.4, and play 4K Ultra HD movies, videos, and games on big-screen TVs with HDMI 2.0b.

OPTIMIZED FOR GAMING
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.

IMMERSIVE SURROUND SOUND
Two upgraded speakers with four cut-outs pump out 1.8x more sound with 2.7x deeper bass than previous generations for a richer audio experience. DTS:X™ Ultra technology delivers high-fidelity 7.1-channel virtual surround sound for theater-quality audio with stereo headsets. Get the drop on enemies with the enhanced spatial awareness that surround sound provides, or enjoy the nuances of layered musical performances. Up to 8 preset modes for music, movies, and gaming genres optimize your experience further, while a built-in equalizer lets you fine-tune your settings at will.

LASTING COOL
Comprehensive cooling ensures that every TUF Gaming laptop can sustain high performance and maintain effectiveness over a long life span. Multiple heatpipes and 3 heatsinks draw heat away from core components and dissipate it quickly even during intense gaming sessions. A self-cleaning cooling design ensures that each device’s cooling system stays strong for the long run, while operating modes balance performance and noise levels for the specific task at hand.

UPGRADING MADE EASY
Upgrading your RAM and SSD is simplified with an easy-open chassis that gives you fast access to memory slots and storage bays. With a standard screwdriver, you can easily remove the screws at the bottom of the chassis to make your desired modifications. A special pop-open screw raises one corner of the bottom panel, making it easier to separate. Quickly upgrade or replace your RAM, or increase your superfast SSD capacity by adding a second PCIe® drive.

COMPREHENSIVE CONNECTIVITY
Lots of I/O ports let you connect your favorite devices and start working anywhere. Two USB 3.2 Type-A ports allow for speedy data transfers, with an additional USB 2.0 Type-A port that makes three total inputs for preferred peripherals. Bluetooth also lets you also pair mice, headphones, and other compatible devices for a cleaner, wire-free working space. Use the USB 3.2 Gen 2 Type-C™ with DisplayPort™ 1.4 to hook up a superfast G-SYNC™ display for silky smooth gaming. Hop online with 802.11ac (2x2) Wi-Fi for fast and reliable connectivity wherever Wi-Fi is available.

UNIFIED SYSTEM TUNING AND PERSONALIZATION
Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.

GEAR UP AND GAME

The TUF Gaming A17 is bundled with matching accessories that are all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect foil for the A17 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.
*All bundled peripherals are subject to change without notice. Please check with local vendors for exact offers. Click here to learn more about TUF Gaming M5.

Short summary description ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming FA706IU-H7205T, AMD Ryzen™ 7, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS TUF Gaming FA706IU-H7205T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
4800H
Processor cores
8
Processor boost frequency
4.2 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1660 Ti
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Performance
Repairability index
6.5
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Software
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
399.2 mm
Depth
269.4 mm
Height (front)
2.52 cm
Height (rear)
2.6 cm
Weight *
2.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-05-28 23:56:42
Uk has collected 21 expert reviews for ASUS TUF Gaming FA706IU-H7205T AMD Ryzen™ 7 4800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
ultrabookreview.com
Updated:
2020-05-28 23:56:41
This is our detailed review of the Asus TUF Gaming A17 FA706II, the base-tier model of the 2020 TUF Gaming A17 series based on AMD Ryzen 4000 H and Nvidia GTX hardware.The FA706 is the slightly larger 17-inch version of the more compact FA506 A15 series...
Good nicer made and cleaner looking than before go with the Fortress Gray model if possible, awesome performance in CPU demanding loads, finally on par with most Intel options in games, and the GTX 1650Ti configuration is a fair gamer, versatile Power Profiles...
Bad still a dim and washed out 120 Hz screen, no upgrade from the previous FX705 generation, the FA706II configuration might only get a 60 Hz screen in most regions, just a single M.2 slot and 48 Wh battery on this II version, still gets fairly noisy with gam...
Bottom line Much like it's A15 15-inch sibling, the larger Asus TUF Gaming A17 is a solid performance laptop in the budget-tier segments. Our review model excels in productivity and CPU-demanding loads, thanks to the competent AMD Ryzen 4000 hardware, and is also a f...
85%
laptopmedia.com
Updated:
2020-05-28 23:56:41
With 8 cores and 16 threads, the AMD Ryzen 7 4800H (which is exactly what we had in our unit) aims to provide the best price/performance of any mobile CPU on the market right now. In fact, even the 6-core AMD Ryzen 5 4600H should provide a decent amount o...
Good Great price/performance ratio, Good keyboard with decent travel, clicky feedback, and an RGB backlight, Packs one of the most powerful mobile chips out there, There are two M.2 PCIe slots, one 2.5″ SATA drive bay and two RAM SODIMM slots in dual channel...
Bad Lacks an SD card reader and Thunderbolt support, It gets pretty loud under load, Covers only 52% of sRGB and has slow response times (despite the fast refresh rate) (AUO B173HAN04.7)...
Bottom line Although the TUF A17 is pretty much an ordinary 17-inch gaming laptop, it has two very convincing selling points. The first one is the price. There is no other 17-incher at this price (currently) that has an 8-core processor and a GTX 1660 Ti. Period. The...
0%
notebookcheck.net
Updated:
2020-05-28 23:56:41
Sky-high performance for a low-budget price. Asus has completely revamped its TUF series from top to bottom and the changes are significant. If you were considering the older FX705/FX505 series, skip it and consider the newer FA706/FA506 series instead...
Good Ryzen 7 4800H offers faster multi-thread performance than the Core i7-10875H, smaller, lighter, and more rigid chassis than the older TUF FX705 series, simultaneous support for both adaptive sync and Nvidia Optimus, 120 Hz refresh rate and fast black-whi...
Bad no webcam shutter, IR or fingerprint reader, no per-key RGB lighting or Thunderbolt 3, unreasonably small arrow keys, speakers could be louder, loud fans when gaming, narrow Numpad keys, Wi-Fi 6 not standard, narrow color space, small touchpad...
Bottom line — Better than the FX705 in Almost Every WayThe TUF series is supposed to be Asus' budget family of gaming laptops in contrast to the higher-end ROG series. This latest model, however, brings it much closer to its costlier siblings than we had expected in...
83%
Laptopmag.com
Updated:
2020-07-09 18:17:55
Asus' TUF Gaming notebooks were always a decent alternative as cheap gaming laptops, but the company is pushing for that competitive edge with the Asus TUF Gaming A17.It's a 17-inch, gaming laptop with a strong AMD Ryzen 7 4800H processor and an Nvidia Ge...
Good Strong performance and graphics, Solid battery life, Comfortable keyboard, 1TB SSD...
Bad Dismal display, Speakers are quiet, not enough bass...
Bottom line The Asus TUF Gaming A17 offers powerful performance and solid battery life for a mainstream gaming laptop, but it's hard getting over its dismal display...
0%
Country Distributor
Deutschland 1 distributor(s)