ASUS logo

ASUS Transformer Book Flip TP200SA-FV0108TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47209
Info modified on:
02 Jun 2025, 17:34:06
Short summary description ASUS Transformer Book Flip TP200SA-FV0108TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Blue:

ASUS Transformer Book Flip TP200SA-FV0108TS, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book Flip TP200SA-FV0108TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Blue:

ASUS Transformer Book Flip TP200SA-FV0108TS. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: N3050, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.