ASUS logo

ASUS VivoTab 8 M81C-1F009W Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Purple

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35316
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoTab 8 M81C-1F009W Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Purple:

ASUS VivoTab 8 M81C-1F009W, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 1 GB, Windows 8.1, Purple

Long summary description ASUS VivoTab 8 M81C-1F009W Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Purple:

ASUS VivoTab 8 M81C-1F009W. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 330 g. Operating system installed: Windows 8.1. Product colour: Purple

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.